location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ADATA S102 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ADATA Check ‘ADATA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S102 32GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
850-105
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘ADATA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ADATA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ADATA S102 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Read speed: 68 MB/s Write speed: 31 MB/s
  • - Grey
Long product name ADATA S102 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey :
The long product name of ADATA S102 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S102 32GB, USB 3.0
More>>>
Short summary description ADATA S102 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey:
This short summary of the ADATA S102 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ADATA S102 32GB, 32 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 68 MB/s, 15 g, Grey

Long summary description ADATA S102 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey:
This is an auto-generated long summary of ADATA S102 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey based on the first three specs of the first five spec groups.

ADATA S102 32GB. Capacity: 32 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 68 MB/s, Write speed: 31 MB/s. Weight: 15 g. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:21:07
Uk has collected 7 expert reviews for ADATA S102 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
madshrimps.be
Updated:
2011-07-30 01:21:07
At first I would like to thank ADATA for offering me a sample of their Superior Series S102 USB 3.0 Flash Drive for review. About ADATA: "The Leading Memory Brand with the Most Award-Winning Product Designs Founded in May, 2001 by Chairman and C...
Bottom line The speedy USB 3.0 flash drive from ADATA is offered in 3 flavours: 8GB, 16GB (the model which has been tested) and 32GB. The 8GB model comes with the slowest read/write speeds, but the 16GB, 32GB models share the same read speeds, the latter having t...
0%