Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 8 GB USB Type-A 2.0
- - Read speed: 30 MB/s Write speed: 8 MB/s
- - Red
Long product name ADATA S007 8GB USB flash drive USB Type-A 2.0 Red
:
S007 8GB, USB 2.0
The long product name of ADATA S007 8GB USB flash drive USB Type-A 2.0 Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
S007 8GB, USB 2.0
More>>>
Short summary description ADATA S007 8GB USB flash drive USB Type-A 2.0 Red:
This short summary of the ADATA S007 8GB USB flash drive USB Type-A 2.0 Red data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA S007 8GB, 8 GB, USB Type-A, 2.0, 30 MB/s, 13.6 g, Red
Long summary description ADATA S007 8GB USB flash drive USB Type-A 2.0 Red:
This is an auto-generated long summary of ADATA S007 8GB USB flash drive USB Type-A 2.0 Red based on the first three specs of the first five spec groups.
ADATA S007 8GB. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 30 MB/s, Write speed: 8 MB/s. Weight: 13.6 g. Product colour: Red