Long product name ADATA C802 16GB USB flash drive USB Type-A 2.0 Black
:
C802, 16GB, USB 2.0
The long product name of ADATA C802 16GB USB flash drive USB Type-A 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
C802, 16GB, USB 2.0
More>>>
Short summary description ADATA C802 16GB USB flash drive USB Type-A 2.0 Black:
This short summary of the ADATA C802 16GB USB flash drive USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA C802 16GB, 16 GB, USB Type-A, 2.0, 10 g, Black
Long summary description ADATA C802 16GB USB flash drive USB Type-A 2.0 Black:
This is an auto-generated long summary of ADATA C802 16GB USB flash drive USB Type-A 2.0 Black based on the first three specs of the first five spec groups.
ADATA C802 16GB. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 10 g. Product colour: Black