location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Adaptec RAID 5445 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adaptec Check ‘Adaptec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAID 5445
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASR5445-SGL
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Adaptec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adaptec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Adaptec RAID 5445 interface cards/adapter :
The long product name of Adaptec RAID 5445 interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RAID 5445, 512MB DDR2, PCI-E, 1.2GHz Dual Core, MD2
More>>>
Short summary description Adaptec RAID 5445 interface cards/adapter:
This short summary of the Adaptec RAID 5445 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Adaptec RAID 5445, PCIe, SFF-8087, SFF-8088, Green, RoHS, CE, FCC, UL, C-tick, VCCI, 1200 MHz, 0, 1, 5, 6, 10, 50, 60, 1E, 5EE, JBOD

Long summary description Adaptec RAID 5445 interface cards/adapter:
This is an auto-generated long summary of Adaptec RAID 5445 interface cards/adapter based on the first three specs of the first five spec groups.

Adaptec RAID 5445. Host interface: PCIe, Connector(s): SFF-8087, SFF-8088. Product colour: Green, Certification: RoHS, CE, FCC, UL, C-tick, VCCI. Processor frequency: 1200 MHz, RAID levels: 0, 1, 5, 6, 10, 50, 60, 1E, 5EE, JBOD. Width: 167 mm, Height: 64 mm. Data transfer rate: 3000 Mbit/s, Connectivity technology: Wired, Form factor: MD2