location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Adaptec 29160LP SCSI Card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adaptec Check ‘Adaptec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
29160LP SCSI Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASC29160LP-ROHS-KIT
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Adaptec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adaptec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Adaptec 29160LP SCSI Card interface cards/adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: PCI
  • - Output interface: SCSI
  • - Green
Warranty: 5 years
Long product name Adaptec 29160LP SCSI Card interface cards/adapter :
The long product name of Adaptec 29160LP SCSI Card interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

29160LP SCSI Card, PCI
More>>>
Short summary description Adaptec 29160LP SCSI Card interface cards/adapter:
This short summary of the Adaptec 29160LP SCSI Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Adaptec 29160LP SCSI Card, PCI, SCSI, 68-pin VHDCI, 68-pin, Green, FCC, UL, C-tick, CE, VCCI, RoHS, Intel

Long summary description Adaptec 29160LP SCSI Card interface cards/adapter:
This is an auto-generated long summary of Adaptec 29160LP SCSI Card interface cards/adapter based on the first three specs of the first five spec groups.

Adaptec 29160LP SCSI Card. Host interface: PCI, Output interface: SCSI, Connector(s): 68-pin VHDCI, 68-pin. Product colour: Green, Certification: FCC, UL, C-tick, CE, VCCI, RoHS. Minimum processor: Intel. Width: 167.4 mm, Height: 64.7 mm. Data transfer rate: 160 Mbit/s, Connectivity technology: Wired, Form factor: MD2

Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 07:29:39
Uk has collected 2 expert reviews for Adaptec 29160LP SCSI Card interface cards/adapter but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
HEXUS.net
Updated:
2016-12-29 09:38:07
Adaptec is a global leader in innovative storage solutions that move, manage and protect critical data. The company?s products include host bus adapters and controllers that connect servers, workstations and desktops to storage devices. They produce RA...
0%
v3.co.uk
Updated:
2015-01-01 07:29:39
The eagerly awaited Ultra160 SCSI card has at last arrived, and will double the channel bandwidth of its predecessor, the Ultra2 LVD, to 160Mbytes per second.
0%