Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Adaptec 9210LP Fibre Card PCI 400MBs Optical interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adaptec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9210LP Fibre Card PCI 400MBs Optical
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AFC-9210LP KIT
Category
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adaptec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6514
This statistic is based on the 86002 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84031 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Adaptec 9210LP Fibre Card PCI 400MBs Optical interface cards/adapter :
The short editorial description of Adaptec 9210LP Fibre Card PCI 400MBs Optical interface cards/adapter

9210LP FCAL PCI 400MBs Optical
More>>>
Short summary description Adaptec 9210LP Fibre Card PCI 400MBs Optical interface cards/adapter:
This short summary of the Adaptec 9210LP Fibre Card PCI 400MBs Optical interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Adaptec 9210LP Fibre Card PCI 400MBs Optical, PCI, 7 W, 0 - 55 °C, -40 - 70 °C, 0 - 90%, 0 - 90%

Long summary description Adaptec 9210LP Fibre Card PCI 400MBs Optical interface cards/adapter:
This is an auto-generated long summary of Adaptec 9210LP Fibre Card PCI 400MBs Optical interface cards/adapter based on the first three specs of the first five spec groups.

Adaptec 9210LP Fibre Card PCI 400MBs Optical. Host interface: PCI. Power consumption (typical): 7 W. Data transfer rate: 2000 Mbit/s, Data link protocols: SCSI FCP, Platform: PC

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details