This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Adaptec ACK-68I5-LVD-CBL-KT 10pk SCSI cable 1.3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adaptec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACK-68I5-LVD-CBL-KT 10pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACK-68I5-LVD 10-PK
Category
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adaptec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:01:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Adaptec ACK-68I5-LVD-CBL-KT 10pk SCSI cable 1.3 m :
The short editorial description of Adaptec ACK-68I5-LVD-CBL-KT 10pk SCSI cable 1.3 m

ACK-68I5-LVD-CBL-KT 10pk
More>>>
Short summary description Adaptec ACK-68I5-LVD-CBL-KT 10pk SCSI cable 1.3 m:
This short summary of the Adaptec ACK-68I5-LVD-CBL-KT 10pk SCSI cable 1.3 m data-sheet is auto-generated and uses the product title and the first six key specs.

Adaptec ACK-68I5-LVD-CBL-KT 10pk, 1.3 m, 68-pin/Male

Long summary description Adaptec ACK-68I5-LVD-CBL-KT 10pk SCSI cable 1.3 m:
This is an auto-generated long summary of Adaptec ACK-68I5-LVD-CBL-KT 10pk SCSI cable 1.3 m based on the first three specs of the first five spec groups.

Adaptec ACK-68I5-LVD-CBL-KT 10pk. Cable length: 1.3 m, Connector(s): 68-pin/Male