location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

adam hall 3 Star audio cable 3 m 3.5mm 2 x 6.35mm TS Black, Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
adam hall Check ‘adam hall’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Star
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K3YWPP0300
Category: Audio Cables Check ‘adam hall’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by adam hall: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2023 22:03:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points adam hall 3 Star audio cable 3 m 3.5mm 2 x 6.35mm TS Black, Red, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - 3.5mm Straight Male
  • - 2 x 6.35mm TS Straight Male
  • - Black, Red, White
Long product name adam hall 3 Star audio cable 3 m 3.5mm 2 x 6.35mm TS Black, Red, White :
The long product name of adam hall 3 Star audio cable 3 m 3.5mm 2 x 6.35mm TS Black, Red, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Audio Cable 3.5mm Jack stereo to 2x 6.3mm Jack mono 3m
More>>>
Short summary description adam hall 3 Star audio cable 3 m 3.5mm 2 x 6.35mm TS Black, Red, White:
This short summary of the adam hall 3 Star audio cable 3 m 3.5mm 2 x 6.35mm TS Black, Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

adam hall 3 Star, 3.5mm, Male, 2 x 6.35mm TS, Male, 3 m, Black, Red, White

Long summary description adam hall 3 Star audio cable 3 m 3.5mm 2 x 6.35mm TS Black, Red, White:
This is an auto-generated long summary of adam hall 3 Star audio cable 3 m 3.5mm 2 x 6.35mm TS Black, Red, White based on the first three specs of the first five spec groups.

adam hall 3 Star. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 2 x 6.35mm TS, Connector 2 gender: Male, Cable length: 3 m, Product colour: Black, Red, White