location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Guitar Hero: Aerosmith (PS2) Spanish PlayStation 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Guitar Hero: Aerosmith (PS2)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS2AEROSMITH
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Guitar Hero: Aerosmith (PS2) Spanish PlayStation 2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 2 Game series: Guitar Hero
  • - Language version: Spanish
  • - Game genre: Music
  • - ESRB rating: T (Teen)
Long product name Activision Guitar Hero: Aerosmith (PS2) Spanish PlayStation 2 :
The long product name of Activision Guitar Hero: Aerosmith (PS2) Spanish PlayStation 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Guitar Hero: Aerosmith (PS2)
More>>>
Short summary description Activision Guitar Hero: Aerosmith (PS2) Spanish PlayStation 2:
This short summary of the Activision Guitar Hero: Aerosmith (PS2) Spanish PlayStation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Guitar Hero: Aerosmith (PS2), PlayStation 2, T (Teen)

Long summary description Activision Guitar Hero: Aerosmith (PS2) Spanish PlayStation 2:
This is an auto-generated long summary of Activision Guitar Hero: Aerosmith (PS2) Spanish PlayStation 2 based on the first three specs of the first five spec groups.

Activision Guitar Hero: Aerosmith (PS2). Platform: PlayStation 2, ESRB rating: T (Teen)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-28 01:24:45
Uk has collected 6 expert reviews for Activision Guitar Hero: Aerosmith (PS2) Spanish PlayStation 2 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
gamesradar.com
Updated:
2012-01-28 01:24:45
Somewhere between Rock Band and the distant promise of Guitar Hero World Tour, ‘classic’ Guitar Hero became very ordinary, very quickly. This, now the fifth game, bears all the hallmarks of a series paddling to stay afloat. World Tour’s change of direc...
Good Tough for GH veterans, Great for Aerosmith fans, Mostly removed boss battles...
Bad Too tough for newbies, Comparatively small track list, Just... dull...
60%
gamespot.com
Updated:
2012-01-28 01:24:44
For those of you who are pressed for time--or simply hate to read--heres an abridged review of the latest Guitar Hero: If you like Aerosmith, youll like this game. If you dont like Aerosmith, you will not like this game. Even dedicated fans of the g...
Good Includes Run DMCs version of "Walk This Way" and not the one with Britney Spears, Most people will appreciate the kinder difficulty, Motioncaptured Steven Tyler, Aerosmith fans will love it.
Bad Too much Joe Perry solo music, Not enough content to justify full price, Ultraskilled players might find the game too easy, Not much here for people who dont like Aerosmith.
Bottom line The latest Guitar Hero is an Aerosmith fans dream come true, but the games narrow focus and lack of content will prove unappealing to many others...
70%
gamespy.com
Updated:
2012-01-28 01:24:44
I experienced some serious deja vu this weekend as I played through the new Guitar Hero: Aerosmith. Like last years Guitar Hero Encore: Rocks the 80s, its both shorter and easier than the game it was based on, but still full price. And so, like Roc...
Good Some great song choices, including "Walk This Way," "Sweet Emotion," and "Always on the Run."...
Bad Far too few songs for a full-price game; no online features; graphically weakest of available versions.
Bottom line I experienced some serious deja vu this weekend as I played through the new Guitar Hero: Aerosmith. Like last years Guitar Hero Encore: Rocks the 80s, its both shorter and easier than the game it was based on, but still full price. And so, like Rock...
70%
gamechronicles.com
Updated:
2012-01-28 01:24:45
Guitar Hero-mania has swept this great nation since its conception back in 2005. Not only did it revolutionize the gaming industry, but raised record sales and downloads to new heights. What was once a hit in the home has now spanned into the commerci...
Bottom line I played Guitar Hero: Aerosmith for pretty much a day and a half straight, before writing this review, and to be honest I like it for what it is. My first sitting consisting of playing for four hours straight, yeah yeah, I know bad for the eyes, mainly...
70%