location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Call of Duty: Modern Warfare 2 Spanish PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Call of Duty: Modern Warfare 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMV045388
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Call of Duty: Modern Warfare 2 Spanish PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3 Game series: Call of Duty
  • - Language version: Spanish
  • - Game genre: Shooter
  • - Developer: Infinity Ward
  • - ESRB rating: M (Mature)
Long product name Activision Call of Duty: Modern Warfare 2 Spanish PlayStation 3 :
The long product name of Activision Call of Duty: Modern Warfare 2 Spanish PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Call of Duty: Modern Warfare 2, PlayStation 3, Shooter
More>>>
Short summary description Activision Call of Duty: Modern Warfare 2 Spanish PlayStation 3:
This short summary of the Activision Call of Duty: Modern Warfare 2 Spanish PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Call of Duty: Modern Warfare 2, PlayStation 3, M (Mature)

Long summary description Activision Call of Duty: Modern Warfare 2 Spanish PlayStation 3:
This is an auto-generated long summary of Activision Call of Duty: Modern Warfare 2 Spanish PlayStation 3 based on the first three specs of the first five spec groups.

Activision Call of Duty: Modern Warfare 2. Platform: PlayStation 3, ESRB rating: M (Mature), Developer: Infinity Ward

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:20:48
Uk has collected 35 expert reviews for Activision Call of Duty: Modern Warfare 2 Spanish PlayStation 3 and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
v3.co.uk
Updated:
2012-01-25 03:20:37
The term ‘blockbuster’ is one we normally associate with films but it’s now becoming an increasingly apt description for many major game releases too.This especially holds true when the game in question enjoys lavish launch parties, courts the kind of...
100%
expertreviews.co.uk
Updated:
2012-01-25 03:20:37
Call of Duty: Modern Warfare 2 (MW2) is the true sequel to the incredibly successful Call of Duty 4: Modern Warfare. It's without doubt the biggest game of the year, and much of the so-called competition has shuffled its releases into next year to avoi...
Bottom line It's not revolutionary, but Modern Warfare 2's production values are incredible and all three game modes are well executed...
100%
zath.co.uk
Updated:
2012-01-25 03:20:40
I was desperate to buy Call of Duty: Modern Warfare 2, but I thought I was going to have to wait until Christmas to be able to afford it. But thankfully, the supermarkets decided to slash the price and I bagged myself a copy for £26 and it was worth e...
Bottom line Overall, Modern Warfare 2 is the best Call of Duty to date and really feel for Treyarch as next year’s instalment has a hell of a lot to live up to and from what we’ve heard of the Call of Duty 7 rumours, it’ll be set in Vietnam. Will th...
0%
vortez.co.uk
Updated:
2012-01-25 03:20:40
Single Player Game Reviewed: Call of Duty: Modern Warfare 2Developer: Infinity WardRRP: £39.99Call of Duty is a franchise that needs little introduction. Each episode in this exciting saga seems to scoop up multiple awards every year it features, and i...
Bottom line Whilst I was fairly critical of the single-player campaign earlier, with the toing and froing between locations. My complaints were simply that it can confuse and loose you in some areas. This is not to say that the single-player side of MW2 isn’t eng...
0%
nowgamer.com
Updated:
2012-01-25 03:20:47
If we were to review Modern Warfare 2’s multiplayer separately and give it a percentage score, we’d honestly be tempted to give it the big ONE-ZERO-POINT-ZERO. We’ve been racking our brains for just one, tiny thing that might be wrong with it – just so...
Bottom line The campaign might fail to live up to the standards set in COD 4, but it’s clear now that it simply serves as a kind of support act to the genuinely faultless online modes. Singularly the best reason to own broadband ever invented. 9.4/10Print this...
94%
gamesradar.com
Updated:
2012-01-25 03:20:47
Five minutes in and I find myself in a scenario unusual for Modern Warfare - no-one is shooting at me.Having been parachuted into the middle of a warzone in the badlands of Afghanistan, an airstrike has just levelled part of the suburb meters in front...
Good Three excellent game modes, Messes with FPS conventions to great effect, Literally years of entertainment guaranteed...
Bad Signposting can be confusing, Your team can be frustatingly stupid, No 'look round a corner' move...
100%
impulsegamer.com
Updated:
2012-01-25 03:20:48
For Xbox360, PC, PS3Explosive action, an all out shock and awe to the senses.The events of the latest explosively action packed Call Of Duty Modern Warfare 2, take place not too long after Call of Duty 4. The Russian Ultra-nationalist organization is b...
89%
itp.net
Updated:
2012-01-25 03:20:36
Modern Warfare 2 (MW2) is the sixth installment of the long running Call of Duty series and is the direct sequel to Call of Duty 4: Modern Warfare. The game continues with the original storyline so it’s worth playing its predecessor so you can easily g...
Bottom line A worthy sequel to its predecessor, Modern Warfare 2 is a fast-paced first/third person shooter that has tons of replay value thanks to its excellent multiplayer component...
40%
lanoc.org
Updated:
2012-01-25 03:20:40
Call of Duty: Modern Warfare 2 is not only one of the most anticipated games of this year, it is also one of the most anticipated games of all time. With so much hype surrounding a game it can be difficult to keep a clear head. Today I do my best to ig...
90%
gameobserver.com
Updated:
2012-01-25 03:20:40
Call of Duty 4: Modern Warfare’s success has indeed made a huge impact in the first-person shooter genre. With its realistic settings, superior graphics, and an extremely addictive multiplayer, you had to be out of your mind if you didn’t play it (joki...
Bottom line It would sound awfully off-putting to say that Modern Warfare 2 is pretty much the same game as the first, only they slightly enhanced everything and added a lot of things in multiplayer and such. Nevertheless, Modern Warfare 2 is a marvelous game tha...
88%
devhardware.com
Updated:
2012-01-25 03:20:41
Modern Warfare 2, the next installment in the Call of Duty gaming franchise, has been one of the most anticipated games of the year. With preliminary sales estimates predicting purchases of 11 million or more units by the end of 2009, some economists t...
0%
thinkdigit.com
Updated:
2012-01-25 03:20:42
The end creditsProsPretty much everything. But a special mention for Hans Zimmer’s incredible soundtrackConsThe end credits The movie and video game industries are increasingly being seen as competitors in the entertainment sector. With Call of Dut...
100%
gameusagi.com
Updated:
2012-01-25 03:20:43
Most reviews, especially the gushing ones, felt it necessary to critique the story in an apparent attempt to at least throw something negative into the mix. Well, let me assure you that Modern Warfare 2′s story is incredibly gripping and drenched in p...
94%
gamezone.com
Updated:
2012-01-25 03:20:46
The multiplayer is phenomenal, the special ops are addicting and the campaign is one of the best you’ll play. Only the relatively short length of the campaign and its accompanying story presentation issues keep this from being all it can be.
93%
HEXUS.net
Updated:
2012-01-25 03:20:46
Set five years after the events in Call of Duty 4, Modern Warfare 2 follows the plight of Sergeant Gary "Roach" Sanderson, a member of a commando unit known as Task Force 141 as he leads his army on a mission to stop the war between Russia and the U.S...
90%
gamervision.com
Updated:
2012-01-25 03:20:46
It has been a rough couple of weeks leading up to the launch of Call of Duty: Modern Warfare 2. Infinity Ward has been hit with endless criticism due to their apparent abandonment of PC gamers and controversial advertisements. It seemed strange that th...
95%
blogcritics.org
Updated:
2012-01-25 03:20:47
Russians have invaded U.S. soil, and the player is trapped in a plaza filled with three fast food corporate giant restaurants providing the only cover. This should be a highlight of Modern Warfare 2, with Russian paratroopers continuing to file in, jet...
100%
gamechronicles.com
Updated:
2012-01-25 03:20:47
Six years ago Infinity Ward launched what would become the greatest FPS franchise in the history of gaming. Since then the torch has been passed around to other studios, most notably, Treyarch, and Call of Duty has made some sort of appearance on ever...
96%
gamespy.com
Updated:
2012-01-25 03:20:47
As reviewers, it's up to my peers in the gaming press and I to put on our hype-proof blinders when reviewing big "event" games, as it's just as easy for us to get whipped up into a frenzy as it is for any other gamer. After all, we're only human. When...
Good Highly entertaining single-player; intense, memorable action; new Spec Ops mode lots of fun; multiplayer improved quite a bit.
Bad Single-player may feel too short; more flexibility in Spec Ops would have been nice.
100%
1up.com
Updated:
2012-01-25 03:20:47
Borrowing themes from American invasion epic Red Dawn and TV series like 24, Call of Duty: Modern Warfare 2 attempts to capture the insanity and life-and-death situations of real-life combat. Once again you hop between several engaging story arcs as yo...
94%
ztgamerdomain.com
Updated:
2012-01-25 03:20:48
A rollercoaster ride that should please all fans.The Modern Warfare series returns for its sophomore effort and has with it enough hype to sink the Titanic. The biggest question on everyone's mind is will the game be able to truly live up to the hype t...
Good Gorgeous visuals, Spec Ops mode, Fantastic multiplayer, Lots of epic moments...
Bad Campaign is a bit short, More AC130 levels please...
95%
strategyinformer.com
Updated:
2012-01-25 03:20:48
Thanks to a rather silly retail situation, you may have been playing Modern Warfare 2 since Friday whilst we’ve been clawing at a copy under embargo; in which case you’ll already know that Infinity Ward’s latest is not to be missed. Far from shunning t...
Bottom line Thanks to a rather silly retail situation, you may have been playing Modern Warfare 2 since Friday whilst we’ve been clawing at a copy under embargo; in which case you’ll already know that Infinity Ward’s latest is not to be missed. Far...
92%
askmen.com
Updated:
2012-01-25 03:20:48
The release of Call of Duty: Modern Warfare 2 is finally upon us, and the question on every gamers’ mind is whether or not this first-person shooter lives up to the buzz of its ultra-successful predecessor. In a simple word: yes.Not only is Call of Dut...
97%
Brand Image Product code Product Stock Price from
Activision

Activision Indiana Jones and the Staff of Kings Wii
(show image)
PMV043137 Indiana Jones and the Staff of Kings 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Guitar Hero: Greatest Hits Wii
(show image)
PMV043138 Guitar Hero: Greatest Hits 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Transformers: Revenge of The Fallen Wii
(show image)
PMV043139 Transformers: Revenge of The Fallen 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Indiana Jones and the Staff of Kings Nintendo DS
(show image)
PMV043140 Indiana Jones and the Staff of Kings 0.00
(excl. VAT)
0 (incl. VAT)