location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Star Wars The Clone Wars: Republic Heroes PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Star Wars The Clone Wars: Republic Heroes
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMV044587
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Star Wars The Clone Wars: Republic Heroes PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Game genre: Action, Adventure
  • - ESRB rating: T (Teen)
Long product name Activision Star Wars The Clone Wars: Republic Heroes PlayStation 3 :
The long product name of Activision Star Wars The Clone Wars: Republic Heroes PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Star Wars The Clone Wars: Republic Heroes, PS3
More>>>
Short summary description Activision Star Wars The Clone Wars: Republic Heroes PlayStation 3:
This short summary of the Activision Star Wars The Clone Wars: Republic Heroes PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Star Wars The Clone Wars: Republic Heroes, PlayStation 3, T (Teen)

Long summary description Activision Star Wars The Clone Wars: Republic Heroes PlayStation 3:
This is an auto-generated long summary of Activision Star Wars The Clone Wars: Republic Heroes PlayStation 3 based on the first three specs of the first five spec groups.

Activision Star Wars The Clone Wars: Republic Heroes. Platform: PlayStation 3, ESRB rating: T (Teen)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:19:57
Uk has collected 12 expert reviews for Activision Star Wars The Clone Wars: Republic Heroes PlayStation 3 and the average expert rating is 45 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
45%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 03:19:52
The Clone Wars is little more than yet another of those tedious, overly-simple, unengaging, repetitive arcade-adventures that proliferate the bargain bins of games stores, preying on the wallets of well-meaning grandparents and leaving behind a stream...
Good Decent graphics, Succeeds as a fallingdownacliff simulator, Gives you unlimited lives...
Bad Too few abilities and none of them are satisfying, Poorlydefined levels, Tedious, repetitive gameplay...
50%
1up.com
Updated:
2012-01-25 03:19:52
Note to all game designers out there: making it impossible for the players to fail at your game tends to make it impossible for them to have any fun. There is no success without the specter of failure, and without success, what the hell are we moving t...
56%
cheatcc.com
Updated:
2012-01-25 03:19:54
Star Wars has always been something that has been able to appeal to an audience of any age. Still, the younger fans seem to have been seeing significantly more attention from the property in the years since the prequel trilogy wrapped up. This has led...
46%