location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Marvel: Ultimate Alliance 2 Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel: Ultimate Alliance 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMV044585
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Marvel: Ultimate Alliance 2 Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Action, Adventure
  • - ESRB rating: T (Teen)
Long product name Activision Marvel: Ultimate Alliance 2 Wii :
The long product name of Activision Marvel: Ultimate Alliance 2 Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Marvel: Ultimate Alliance 2, WII
More>>>
Short summary description Activision Marvel: Ultimate Alliance 2 Wii:
This short summary of the Activision Marvel: Ultimate Alliance 2 Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Marvel: Ultimate Alliance 2, Wii, T (Teen)

Long summary description Activision Marvel: Ultimate Alliance 2 Wii:
This is an auto-generated long summary of Activision Marvel: Ultimate Alliance 2 Wii based on the first three specs of the first five spec groups.

Activision Marvel: Ultimate Alliance 2. Platform: Wii, ESRB rating: T (Teen)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:10:54
Uk has collected 6 expert reviews for Activision Marvel: Ultimate Alliance 2 Wii and the average expert rating is 54 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
54%
Source Review comments Score
asiaone.com
Updated:
2012-01-25 03:10:53
I BEAT this game in under three days on the Super Heroic difficulty setting.That is not a boast of my gaming prowess but more a reflection of how easy the game is to play.For the followers of this series, from X-Men Legends to 2006?s Marvel: Ultimate A...
0%
gamechronicles.com
Updated:
2012-01-25 03:10:53
While you’re at the store today picking up your copy of X-Men Origins: Wolverine, you might want to slip over to the game aisle and check out another new superhero release that is sharing the “New Release Tuesday” spotlight. Marvel: Ultimate Alliance...
52%
cheatcc.com
Updated:
2012-01-25 03:10:53
The first thing you notice about the Wii version of Marvel: Ultimate Alliance 2 is the quality of the cutscenes. These cinematics are truly impressive - even with the Wii's outdated 480p resolution, everything looks great, from the high-detail charact...
66%