location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Ice Age 3: Dawn of the Dinosaurs PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ice Age 3: Dawn of the Dinosaurs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMV043147
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Ice Age 3: Dawn of the Dinosaurs PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Game genre: Action, Adventure
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Activision Ice Age 3: Dawn of the Dinosaurs PC :
The long product name of Activision Ice Age 3: Dawn of the Dinosaurs PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ice Age 3: Dawn of the Dinosaurs, PC
More>>>
Short summary description Activision Ice Age 3: Dawn of the Dinosaurs PC:
This short summary of the Activision Ice Age 3: Dawn of the Dinosaurs PC data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Ice Age 3: Dawn of the Dinosaurs, PC, E10+ (Everyone 10+)

Long summary description Activision Ice Age 3: Dawn of the Dinosaurs PC:
This is an auto-generated long summary of Activision Ice Age 3: Dawn of the Dinosaurs PC based on the first three specs of the first five spec groups.

Activision Ice Age 3: Dawn of the Dinosaurs. Platform: PC, ESRB rating: E10+ (Everyone 10+)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:17:43
Uk has collected 8 expert reviews for Activision Ice Age 3: Dawn of the Dinosaurs PC and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
stuff.co.nz
Updated:
2012-01-25 03:17:42
With this extended bout of wintry weather weve been experiencing, you could be forgiven for thinking we are in the throes of another Ice Age... and in a sense, we are. Ice Age 3: Dawn of the Dinosaurs has enjoyed a successful run at the cinemas, so w...
90%
gear.ign.com
Updated:
2012-01-25 03:17:42
Yeah, believe it or not theres a third Ice Age movie in theaters, and that means that theres yet another film-inspired videogame for you to sit down with. Ice Age: Dawn of the Dinosaurs lets you play as your favorite fuzzy critters from the movie and...
65%