location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Guitar Hero On Tour: Modern Hits Bundle Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Guitar Hero On Tour: Modern Hits Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMV043142
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Guitar Hero On Tour: Modern Hits Bundle Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS Game series: Guitar Hero
  • - Game genre: Music
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Activision Guitar Hero On Tour: Modern Hits Bundle Nintendo DS :
The long product name of Activision Guitar Hero On Tour: Modern Hits Bundle Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Guitar Hero On Tour: Modern Hits Bundle, Nintendo DS
More>>>
Short summary description Activision Guitar Hero On Tour: Modern Hits Bundle Nintendo DS:
This short summary of the Activision Guitar Hero On Tour: Modern Hits Bundle Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Guitar Hero On Tour: Modern Hits Bundle, Nintendo DS, E10+ (Everyone 10+)

Long summary description Activision Guitar Hero On Tour: Modern Hits Bundle Nintendo DS:
This is an auto-generated long summary of Activision Guitar Hero On Tour: Modern Hits Bundle Nintendo DS based on the first three specs of the first five spec groups.

Activision Guitar Hero On Tour: Modern Hits Bundle. Platform: Nintendo DS, ESRB rating: E10+ (Everyone 10+)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-29 01:05:36
Uk has collected 12 expert reviews for Activision Guitar Hero On Tour: Modern Hits Bundle Nintendo DS and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
gamesradar.com
Updated:
2012-01-29 01:05:34
Did you ever go see your favorite band in concert, then see them again six months later and then again six months after that? It doesn’t matter how good or bad they are, that third time simply can’t feel as fresh as the first one. Playing Guitar Hero...
Good Detects your strums better, Can play multiplayer with previous two DS GH games, Career mode a little better now...
Bad No DSi support, Attachment still crampy, Too little evolution from past GH games...
60%
goodgearguide.com.au
Updated:
2012-01-29 01:05:34
Only twelve months into the portable franchises lifespan, the gaming community has already been treated to three Guitar Hero On Tour titles. While the first On Tour was a daring experiment, On Tour: Decades only improved upon that formula by introducing new instruments and a killer setlist. While the series latest installation is classic Guitar Hero fun, a weak setlist and lack of innovation hampers the experience as a whole. New kid in town One of the most intriguing aspects of the Guitar Her...
Good Fun Guitar Hero gameplay, fan Requests are a blast...
Bad Relatively weak setlist, nothing too new or innovative...
Bottom line Guitar Hero: Modern Hits never really justifies itself as an upgrade from the stellar Guitar Hero On Tour: Decades. Still, any on-the-go rock star is bound to have a blast with the ageless GH gameplay, not to mention the return of plenty of classic ch...
70%
videogamer.com
Updated:
2012-01-29 01:05:33
I'm seriously running out of ideas when it comes to reviewing music games. Over the last few years I imagine I've written similar sentences, if not whole paragraphs, numerous times over. The problem is that the games aren't really changing. Guitar Hero...
Bottom line Multiplayer is good, Good track list, Sound quality is rather tinny, Almost the same as the previous two games...
60%
Gamingnexus.com
Updated:
2012-01-29 01:05:34
It's hard to believe that it has only been twelve months since Activision first introduced the world to Guitar Hero: On Tour. At the time of its release I was skeptical; disappointed by the crummy selections of songs and in pain from the way the weird...
46%
nintendoworldreport.com
Updated:
2012-01-29 01:05:34
Warning: this game will literally rock your wrist off. It’s no secret how addictive and fun Guitar Hero is. The passion to beat venues, gain fans, make money, and achieve five stars or 100% is oftentimes uncontrollable, even for casual gamers. Despite...
Good All songs are unlocked in Quickplay from the start, Guitar Pick Stylus makes strumming easier, May introduce you to some new music that is enjoyable to listen to as well as play, Can skip songs you don't like in Career mode...
Bad Have to replay songs to beat venues, Highly uncomfortable controls force you to stop gameplay even when you don't want to, Star Power is tricky to activate...
70%
game-boyz.com
Updated:
2012-01-29 01:05:35
As with the two previous DS Guitar Hero games, Modern Hits is good looking game. As I played I couldnt help but thing that this latest version almost seems a tad sharper than its predecessors. It is not next generation visuals, but considering the har...
0%
gamepro.com
Updated:
2012-01-29 01:05:35
Only twelve months into the portable franchise's lifespan, the gaming community has already been treated to three Guitar Hero On Tour titles. While the first On Tour was a daring experiment, On Tour: Decades only improved upon that formula by introduci...
70%
ztgamerdomain.com
Updated:
2012-01-29 01:05:36
Keep on rockin' on the handheld.Three Guitar Hero games in less than twelve months; that is amazing when you sit back and think about it. What is more amazing than that is the fact that the series continues to sell massive numbers, which is probably wh...
Good Solid song list, New features spice it up, Controls feel refined...
Bad Doesn't work on DSi, Not quite a leap forward...
82%
gamechronicles.com
Updated:
2012-01-29 01:05:36
When Guitar Hero: On Tour – Decades released last November it had only been a few months since the original On Tour game debuted on the system. That second game was more of an expansion pack than anything else but now, with Guitar Hero: On Tour – Mode...
90%
gamezone.com
Updated:
2012-01-29 01:05:36
Guitar Hero On Tour: Modern Hits offers an interesting new gameplay feature with Fan Requests and a new tracklist. However, the game’s fundamentals are still exactly the same, meaning that if you aren’t a fan of the On Tour mechanics yet, then this one...
70%