location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Transformers: Revenge of The Fallen PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Transformers: Revenge of The Fallen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMV043116
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Transformers: Revenge of The Fallen PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation Portable (PSP)
  • - Game genre: Action, Adventure
  • - ESRB rating: T (Teen)
Long product name Activision Transformers: Revenge of The Fallen PlayStation Portable (PSP) :
The long product name of Activision Transformers: Revenge of The Fallen PlayStation Portable (PSP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TRANSFORMERS: REVENGE OF THE FALLEN, PSP
More>>>
Short summary description Activision Transformers: Revenge of The Fallen PlayStation Portable (PSP):
This short summary of the Activision Transformers: Revenge of The Fallen PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Transformers: Revenge of The Fallen, PlayStation Portable (PSP), T (Teen)

Long summary description Activision Transformers: Revenge of The Fallen PlayStation Portable (PSP):
This is an auto-generated long summary of Activision Transformers: Revenge of The Fallen PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

Activision Transformers: Revenge of The Fallen. Platform: PlayStation Portable (PSP), ESRB rating: T (Teen)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:17:12
Uk has collected 4 expert reviews for Activision Transformers: Revenge of The Fallen PlayStation Portable (PSP) and the average expert rating is 39 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
39%
Source Review comments Score
gamezone.com
Updated:
2012-01-25 03:17:11
A considerably flawed game from start to finish, the PSP version of Transformers: Revenge of the Fallen just disappoints in every possible way. With little redeemable qualities, there’s just no reason for Transformer fans or shooter fans to pick this o...
45%
gamechronicles.com
Updated:
2012-01-25 03:17:11
It’s official. Summer, 2009 is here. How do I know? The new Transformers movie is officially in theaters and the new Transformers: Revenge of the Fallen video game is currently dominating a majority of my gaming time, both in solo story mode and the n...
30%