location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Ice Age 3: Dawn of the Dinosaurs PlayStation 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ice Age 3: Dawn of the Dinosaurs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMV043114
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Activision Ice Age 3: Dawn of the Dinosaurs PlayStation 2 :
The long product name of Activision Ice Age 3: Dawn of the Dinosaurs PlayStation 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ice Age 3: Dawn of the Dinosaurs, PS2
More>>>
Short summary description Activision Ice Age 3: Dawn of the Dinosaurs PlayStation 2:
This short summary of the Activision Ice Age 3: Dawn of the Dinosaurs PlayStation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Ice Age 3: Dawn of the Dinosaurs, PlayStation 2, E10+ (Everyone 10+)

Long summary description Activision Ice Age 3: Dawn of the Dinosaurs PlayStation 2:
This is an auto-generated long summary of Activision Ice Age 3: Dawn of the Dinosaurs PlayStation 2 based on the first three specs of the first five spec groups.

Activision Ice Age 3: Dawn of the Dinosaurs. Platform: PlayStation 2, ESRB rating: E10+ (Everyone 10+)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:12:37
Uk has collected 3 expert reviews for Activision Ice Age 3: Dawn of the Dinosaurs PlayStation 2 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
gamezone.com
Updated:
2012-01-25 03:12:37
Ice Age: Dawn of Dinosaurs had the basics of a great movie-based game but fell a little short on its controls. However, if you are a fan of Ice Age, you will still enjoy this game.
70%
gaming-age.com
Updated:
2014-03-21 02:26:42
I'm not a big fan of the Ice Age series, the humor falls flat for me, but then again it's obviously not made for adults either, so I can't gripe about that too much. Going into the review for this game, Ice Age: Dawn of the Dinosaurs, I wasn't exactly...
62%