location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Indiana Jones and the Staff of Kings PlayStation 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Indiana Jones and the Staff of Kings
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMV043110
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Indiana Jones and the Staff of Kings PlayStation 2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 2
  • - Game genre: Action
  • - Developer: A2M
  • - ESRB rating: T (Teen)
Long product name Activision Indiana Jones and the Staff of Kings PlayStation 2 :
The long product name of Activision Indiana Jones and the Staff of Kings PlayStation 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Indiana Jones and the Staff of Kings, PlayStation 2, Action
More>>>
Short summary description Activision Indiana Jones and the Staff of Kings PlayStation 2:
This short summary of the Activision Indiana Jones and the Staff of Kings PlayStation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Indiana Jones and the Staff of Kings, PlayStation 2, T (Teen)

Long summary description Activision Indiana Jones and the Staff of Kings PlayStation 2:
This is an auto-generated long summary of Activision Indiana Jones and the Staff of Kings PlayStation 2 based on the first three specs of the first five spec groups.

Activision Indiana Jones and the Staff of Kings. Platform: PlayStation 2, ESRB rating: T (Teen), Developer: A2M

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:18:38
Uk has collected 2 expert reviews for Activision Indiana Jones and the Staff of Kings PlayStation 2 and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 03:18:38
To describe Staff of Kings as a game seems a bit disingenuous – this is a collection of smaller sub-games, similar to Disaster: Day of Crisis. There are puzzley platform bits, typically involving copious whip-cracking; there’s brilliant environmental c...
Good Environmentally aware brawling, Environments look lovely, The most authentic Indy game yet...
Bad Too many buttonmashing quicktime events, Falls back on terrible minigames, Sometimes frustrating and dull...
60%
brighthub.com
Updated:
2012-01-25 03:18:37
I'm a huge fan of the original Indiana Jones film trilogy and I was excited to pick up my pre-ordered copy of "Indiana Jones and the Staff of Kings" for the Sony PlayStation 2. That excitement ended when I actually turned on the game... Indiana Jones...
40%
Brand Image Product code Product Stock Price from
Activision

Activision Star Wars: The Force Unleashed, PS2 PlayStation 2
(show image)
0023272005443 Star Wars: The Force Unleashed, PS2 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Star Wars: The Force Unleashed, X-box 360 Xbox 360
(show image)
0023272005665 Star Wars: The Force Unleashed, X-box 360 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Star Wars: The Force Unleashed, PSP PlayStation Portable (PSP)
(show image)
0023272005528 Star Wars: The Force Unleashed, PSP 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Star Wars: The Force Unleashed, PS3 PlayStation 3
(show image)
0023272005597 Star Wars: The Force Unleashed, PS3 0.00
(excl. VAT)
0 (incl. VAT)