location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision The Legend of Spyro: Dawn of the Dragon PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
The Legend of Spyro: Dawn of the Dragon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISSPS3179
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision The Legend of Spyro: Dawn of the Dragon PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Game genre: Action, Adventure
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Activision The Legend of Spyro: Dawn of the Dragon PlayStation 3 :
The long product name of Activision The Legend of Spyro: Dawn of the Dragon PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Legend of Spyro: Dawn of the Dragon, PS3
More>>>
Short summary description Activision The Legend of Spyro: Dawn of the Dragon PlayStation 3:
This short summary of the Activision The Legend of Spyro: Dawn of the Dragon PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Activision The Legend of Spyro: Dawn of the Dragon, PlayStation 3, E10+ (Everyone 10+)

Long summary description Activision The Legend of Spyro: Dawn of the Dragon PlayStation 3:
This is an auto-generated long summary of Activision The Legend of Spyro: Dawn of the Dragon PlayStation 3 based on the first three specs of the first five spec groups.

Activision The Legend of Spyro: Dawn of the Dragon. Platform: PlayStation 3, ESRB rating: E10+ (Everyone 10+)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:11:42
Uk has collected 12 expert reviews for Activision The Legend of Spyro: Dawn of the Dragon PlayStation 3 and the average expert rating is 54 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
54%
Source Review comments Score
nowgamer.com
Updated:
2012-01-25 03:11:42
When Spyro The Dragon debuted back on the original PlayStation way back in 1998, the Sony-published game was indicative of the manufacturer’s search for an iconic character for its console. Along with the likes of Crash Bandicoot, the purple fire-breat...
Bottom line Spyro’s shortcomings have been evident for a few years now and this game will do little to change that. The visuals at least look the part on the PS3, but the disengaging action will only find forgiveness with die-hard fans. 5.4/10Print this pageUse...
54%
gamesradar.com
Updated:
2012-01-25 03:11:42
Ever since Spyro the Dragon first glided onto the PlayStation 10 years ago, he’s been struggling to find solid footing in the platform gaming world. His games have been criticized in the past for being overly complicated for younger gamers yet too chil...
Good Starts off so well, Detailed and atmospheric, Mostly impressive voice acting...
Bad Descends into mindless combat, Confusing, aimless exploration, Lack of ingame hints...
60%
gameobserver.com
Updated:
2012-01-25 03:11:42
I actually feel bad for Gary Oldman, by far my favorite actor. Like Hollywood movies, video game projects sometimes generate enough buzz to assemble an all-star cast, only to fall apart in the final outcome. Such is the case with the Legend of Spyro Tr...
Bottom line The Legend of Spyro: Dawn of the Dragon finishes the Trilogy with a rather disappointingly rushed third installment. Levels are unprofessional and puzzles are either too easy or made needlessly complicated because of gameplay issues. So what can Spyro...
70%
gamezone.com
Updated:
2012-01-25 03:11:42
The Legend of Spyro: Dawn of the Dragon may be a kid’s game but there isn’t much here for kids to enjoy. They’ll be amused by the story, visuals and music but will be turned off by the gameplay’s many frustrations.
54%
gamingillustrated.com
Updated:
2012-01-25 03:11:42
Spyro: Dawn of Dragons for PS3 is a bizarre game that really wasn’t much fun to play.
64%
gamechronicles.com
Updated:
2012-01-25 03:11:42
The Legend of Spyro: Dawn of the Dragon is the third in the series of this title and the tenth game for the little dragon with a big heart. At least that is what I have read, being new to the console gaming has me in a unique position to have never pl...
50%
gamespot.com
Updated:
2012-01-25 03:11:42
When he first debuted on the scene just over 10 years ago, Spyro the lovable purple dragon starred in a series of truly excellent platformers on the original PlayStation. But oh, how the fire-breathing have fallen. The first two entries in his current...
Good Gorgeous visuals and a thrilling score create a vivid fantasy world, Convenient local coop lets second player drop in or out at any time, Good variety of elemental powers at your disposal.
Bad Combat is uninteresting and sometimes tedious, Unfocused level design can lead to aimless wandering, When playing solo, the AIcontrolled teammate can sometimes get stuck, Control of the camera is too limited, Story borrows too much inspiration from elsewh...
Bottom line Lackluster gameplay makes this a disappointing conclusion to the Legend of Spyro series...
50%
1up.com
Updated:
2012-01-25 03:11:42
Spyro's had a rough run since original developer Insomniac passed the purple dragon's reins following Spyro: Year of the Dragon in 2000, but Activision hoped to end the reenvisioned Legend of Spyro trilogy with a bang with The Legend of Spyro: Dawn of...
50%