location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Guitar Hero: Aerosmith PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Guitar Hero: Aerosmith
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISSPS3142
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Guitar Hero: Aerosmith PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3 Game series: Guitar Hero
  • - Game genre: Life simulation
  • - ESRB rating: T (Teen)
Long product name Activision Guitar Hero: Aerosmith PlayStation 3 :
The long product name of Activision Guitar Hero: Aerosmith PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Guitar Hero: Aerosmith, PS3
More>>>
Short summary description Activision Guitar Hero: Aerosmith PlayStation 3:
This short summary of the Activision Guitar Hero: Aerosmith PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Guitar Hero: Aerosmith, PlayStation 3, T (Teen)

Long summary description Activision Guitar Hero: Aerosmith PlayStation 3:
This is an auto-generated long summary of Activision Guitar Hero: Aerosmith PlayStation 3 based on the first three specs of the first five spec groups.

Activision Guitar Hero: Aerosmith. Platform: PlayStation 3, ESRB rating: T (Teen)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:12:22
Uk has collected 13 expert reviews for Activision Guitar Hero: Aerosmith PlayStation 3 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 03:12:22
Somewhere between Rock Band and the distant promise of Guitar Hero World Tour, ‘classic’ Guitar Hero became very ordinary, very quickly. This, now the fifth game, bears all the hallmarks of a series paddling to stay afloat. World Tour’s change of direc...
Good Tough for GH veterans, Great for Aerosmith fans, Mostly removed boss battles...
Bad Too tough for newbies, Comparatively small track list, Just... dull...
60%
nowgamer.com
Updated:
2012-01-25 03:12:22
Some may think that the answer to the question, ‘Who exactly is this aimed at?’ resides somewhere in the book of the screaming bloody obvious. But there’s more to the answer than ‘Aerosmith fans’. Because if you’re one of said fans, we can assume, sinc...
Bottom line We plundered Guitar Hero: Aerosmith’s entire wealth, on hard, in under four hours. You’ve got to really like Aerosmith to spend fifty quid on this. 6.3/10Print this pageUser reviews (0)Share this pageNoticed something wrong? Report error/mista...
63%
Dreamstation.cc
Updated:
2012-01-25 03:12:21
Guitar Hero: Aerosmith is just as much fun as other Guitar Hero games as long as you like Aerosmith’s music. If you don’t like Aerosmith then I would probably steer clear of this game. Plus, if you don’t own Guitar Hero III: Legends of Rock then I wou...
75%
gamespot.com
Updated:
2012-01-25 03:12:22
For those of you who are pressed for time--or simply hate to read--heres an abridged review of the latest Guitar Hero: If you like Aerosmith, youll like this game. If you dont like Aerosmith, you will not like this game. Even dedicated fans of the g...
Good Includes Run DMCs version of "Walk This Way" and not the one with Britney Spears, Most people will appreciate the kinder difficulty, Motioncaptured Steven Tyler, Aerosmith fans will love it.
Bad Too much Joe Perry solo music, Not enough content to justify full price, Ultraskilled players might find the game too easy, Not much here for people who dont like Aerosmith.
Bottom line The latest Guitar Hero is an Aerosmith fans dream come true, but the games narrow focus and lack of content will prove unappealing to many others...
70%
videogamer.com
Updated:
2012-01-25 03:12:22
Guitar Hero has certainly come a long way. I remember when it was nothing more than a fairly novel looking game that didn't have nearly enough stock when it arrived in the UK months after its US debut. Now it seems a new game in the series is released...
Bottom line Some great songs, Good presentation, No DLC, Seems overpriced...
70%
gamespy.com
Updated:
2012-01-25 03:12:22
I experienced some serious deja vu this weekend as I played through the new Guitar Hero: Aerosmith. Like last years Guitar Hero Encore: Rocks the 80s, its both shorter and easier than the game it was based on, but still full price. And so, like Roc...
Good Some great song choices, including "Walk This Way," "Sweet Emotion," and "Always on the Run."...
Bad Far too few songs for a full-price game; no real difficulty curve to speak of.
Bottom line I experienced some serious deja vu this weekend as I played through the new Guitar Hero: Aerosmith. Like last years Guitar Hero Encore: Rocks the 80s, its both shorter and easier than the game it was based on, but still full price. And so, like Rock...
70%
gamezone.com
Updated:
2012-01-25 03:12:22
This compilation treads the same areas as GH3, is a little shorter on the song list, but does pay a nice tribute to Aerosmith. The game does provide a challenge, but unlocked characters from GH 3 should have rolled over into this title. And while there...
80%
Play.tm
Updated:
2012-01-25 03:12:22
Reviewing a new Guitar Hero game is almost as problematic as performing the same duties for new versions of SingStar. The always-impressive guitar game has long since been buffed and shined to perfection leaving really only the track listing to argue a...
75%
gamechronicles.com
Updated:
2012-01-25 03:12:22
I’ve spent the better part of the last three days doing nothing but playing Guitar Hero: Aerosmith, and it was a very revealing experience for me. First, let me say that I’m a huge fan of Aerosmith; they are one of my top five favorites bands...
Bottom line During my first hour with Guitar Hero: Aerosmith I felt like I was “back in the saddle again” but after I had finished my first pass through the career mode and realized my favorite song was not even an Aerosmith number, but actually Ted Nugen...
75%
ztgamerdomain.com
Updated:
2012-01-25 03:12:22
The Guitar Hero franchise is quickly becoming synonymous with music-based games and Activision is certainly cashing in on the phenomenon. Ever since the gigantic success of GH 3 the company has announced four new iterations of the franchise including t...
Good Lots of fixes to the formula, Great if you love Aerosmith, Excellent note charts...
Bad Omission of a few musthave songs, Sometimes feels like glorified DLC, Boss battles still suck...
79%