location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision X-Men Origins: Wolverine PlayStation 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-Men Origins: Wolverine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISSPS22345
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision X-Men Origins: Wolverine PlayStation 2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 2
  • - Game genre: Action, Adventure
  • - ESRB rating: T (Teen)
Long product name Activision X-Men Origins: Wolverine PlayStation 2 :
The long product name of Activision X-Men Origins: Wolverine PlayStation 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X-Men Origins: Wolverine, PS2
More>>>
Short summary description Activision X-Men Origins: Wolverine PlayStation 2:
This short summary of the Activision X-Men Origins: Wolverine PlayStation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Activision X-Men Origins: Wolverine, PlayStation 2, T (Teen)

Long summary description Activision X-Men Origins: Wolverine PlayStation 2:
This is an auto-generated long summary of Activision X-Men Origins: Wolverine PlayStation 2 based on the first three specs of the first five spec groups.

Activision X-Men Origins: Wolverine. Platform: PlayStation 2, ESRB rating: T (Teen)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:20:16
Uk has collected 2 expert reviews for Activision X-Men Origins: Wolverine PlayStation 2 and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
itp.net
Updated:
2012-01-25 03:20:16
The Marvel Universe and its various heroes and villains have featured in many game titles and this time around, it’s the slice-and-dice loving Wolverine that’s the centre of attention. X-Men Origins: Wolverine follows the recently released movie and wh...
Bottom line Although there's little replay value due to the lack of multiplayer, X-Men Origins: Wolverine is a fun and action-packed ride that's worth doing at least twice. Give the harder difficulty a try for a real challenge and even more carnage...
80%
cheatcc.com
Updated:
2012-01-25 03:20:16
For me, there are few comic book characters more interesting than Wolverine. As such, I was elated that he received his very own summer blockbuster that attempted to explain an updated version of his origins to moviegoers. While there is sure to be a...
44%