location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Call of Duty 3 PlayStation 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Call of Duty 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISSPS22260
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Call of Duty 3 PlayStation 2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 2 Game series: Call of Duty
  • - Game genre: Shooter
  • - ESRB rating: T (Teen)
Long product name Activision Call of Duty 3 PlayStation 2 :
The long product name of Activision Call of Duty 3 PlayStation 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Call of Duty 3, PS2
More>>>
Short summary description Activision Call of Duty 3 PlayStation 2:
This short summary of the Activision Call of Duty 3 PlayStation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Call of Duty 3, PlayStation 2, T (Teen)

Long summary description Activision Call of Duty 3 PlayStation 2:
This is an auto-generated long summary of Activision Call of Duty 3 PlayStation 2 based on the first three specs of the first five spec groups.

Activision Call of Duty 3. Platform: PlayStation 2, ESRB rating: T (Teen)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:12:14
Uk has collected 3 expert reviews for Activision Call of Duty 3 PlayStation 2 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
gamechronicles.com
Updated:
2012-01-25 03:12:14
Last November while Xbox 360 owners were basking in the glow of their new consoles and playing the epic hit, Call of Duty 2, those with PS2s were also enjoying their own spin on the franchise. Call of Duty 2: Big Red One might not have had all the gr...
Bottom line You simply can’t imagine what Treyarch has done with the franchise until you see Call of Duty 3 in action. Youll wonder how they got all that game into a PS2. They have really mastered the technical horsepower of the PS2 and advanced the series in e...
90%