location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Guitar Hero: Aerosmith Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Guitar Hero: Aerosmith
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISNWII257
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Guitar Hero: Aerosmith Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii Game series: Guitar Hero
  • - Game genre: Life simulation
  • - ESRB rating: T (Teen)
Long product name Activision Guitar Hero: Aerosmith Wii :
The long product name of Activision Guitar Hero: Aerosmith Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Guitar Hero: Aerosmith, WII
More>>>
Short summary description Activision Guitar Hero: Aerosmith Wii:
This short summary of the Activision Guitar Hero: Aerosmith Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Guitar Hero: Aerosmith, Wii, T (Teen)

Long summary description Activision Guitar Hero: Aerosmith Wii:
This is an auto-generated long summary of Activision Guitar Hero: Aerosmith Wii based on the first three specs of the first five spec groups.

Activision Guitar Hero: Aerosmith. Platform: Wii, ESRB rating: T (Teen)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:10:37
Uk has collected 10 expert reviews for Activision Guitar Hero: Aerosmith Wii and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 03:10:37
Somewhere between Rock Band and the distant promise of Guitar Hero World Tour, ‘classic’ Guitar Hero became very ordinary, very quickly. This, now the fifth game, bears all the hallmarks of a series paddling to stay afloat. World Tour’s change of direc...
Good Tough for GH veterans, Great for Aerosmith fans, Mostly removed boss battles...
Bad Too tough for newbies, Comparatively small track list, Just... dull...
60%
nowgamer.com
Updated:
2012-01-25 03:10:37
For those who’ve somehow missed the fretting craze, Guitar Hero is a rhythm-action game where you press coloured keys on the guitar corresponding to those on screen.Right, with that out of the way, let’s address each of you considering buying this spec...
Bottom line No different to Guitar Hero III, but great nonetheless. It all just depends on how much you like Aerosmith. 7.2/10Print this pageUser reviews (0)Share this pageNoticed something wrong? Report error/mistake.Add to my profile pageGame ScoresGraphics:7.2/...
72%
nintendoworldreport.com
Updated:
2012-01-25 03:10:36
Fans of the band will want to Walk This Way, but otherwise it feels like the Same Old Song and Dance. Guitar Hero: Aerosmith is Activisions first crack at a band-themed Guitar Hero spin-off title, and with that first attempt comes some high points, b...
70%
asiaone.com
Updated:
2012-01-25 03:10:36
By Oo Gin Lee and Sherwin LohTALK about an unlikely hero.The creation of Guitar Hero was first inspired by the love that the Japanese had for music games.Electronics entertainment company RedOctane was making guitar peripherals for Japanese game Guitar...
0%
gaming-age.com
Updated:
2012-01-25 03:10:37
Obviously you know one thing about Guitar Hero: Aerosmith without ever having to read a review of the game: If you don't like Aerosmith, you're not going to dig this at all. Personally, I like most of Aerosmith's library, and I remember songs like Livi...
46%
game-boyz.com
Updated:
2012-01-25 03:10:37
Visually speaking, the Wii version is the weakest of all the ‘next-gen’ versions out there. And that is to be somewhat expected given that Nintendo’s machine is lighter on the horsepower then the other two and it kind of shows on here. O...
75%
gamezone.com
Updated:
2012-01-25 03:10:37
Guitar Hero: Aerosmith is a title for hardcore Aerosmith fans and gamers that must have their next Guitar Hero fix. If you’re a casual Guitar Hero gamer you might be hard pressed to justify getting the game since the core Guitar Hero experience hasn’t...
79%
gamechronicles.com
Updated:
2012-01-25 03:10:37
By now, most everybody has played one of the many different versions of the Guitar Hero franchise, so you mostly know what to expect when another one comes out: improved graphics, new songs, and maybe a few extra features here and there. Well, with th...
Bottom line If you love Aerosmith and the Guitar Hero games, you can’t pass this one up. If you love either one, you still should probably get this. If you’ve played Guitar Hero and aren’t really too psyched about another one but are curious how thi...
75%