location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision LEGO Indiana Jones: The Original Adventures Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LEGO Indiana Jones: The Original Adventures
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISNWII225
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision LEGO Indiana Jones: The Original Adventures Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Action, Adventure
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Activision LEGO Indiana Jones: The Original Adventures Wii :
The long product name of Activision LEGO Indiana Jones: The Original Adventures Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LEGO Indiana Jones: The Original Adventures, WII
More>>>
Short summary description Activision LEGO Indiana Jones: The Original Adventures Wii:
This short summary of the Activision LEGO Indiana Jones: The Original Adventures Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Activision LEGO Indiana Jones: The Original Adventures, Wii, E10+ (Everyone 10+)

Long summary description Activision LEGO Indiana Jones: The Original Adventures Wii:
This is an auto-generated long summary of Activision LEGO Indiana Jones: The Original Adventures Wii based on the first three specs of the first five spec groups.

Activision LEGO Indiana Jones: The Original Adventures. Platform: Wii, ESRB rating: E10+ (Everyone 10+)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:10:52
Uk has collected 10 expert reviews for Activision LEGO Indiana Jones: The Original Adventures Wii and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
nowgamer.com
Updated:
2012-01-25 03:10:51
Whether you loved or loathed Kingdom Of The Crystal Skull, there’s no denying that the three original films were action classics. With equal amounts of sardonic wit and edge-of-your-seat action, they have a fond place in people’s hearts. LEGO Indiana J...
Bottom line Not as well made as LEGO Star Wars, but this is brick-blasting entertainment. Indy is back and he won’t LEGO (sorry). 8.2/10Print this pageUser reviews (0)Share this pageNoticed something wrong? Report error/mistake.Add to my profile pageGame Scores...
82%
gamesradar.com
Updated:
2012-01-25 03:10:51
How can a game that’s identical to the brilliant LEGO Star Wars in almost every respect not be as good? Simple - the setting. The Star Wars universe is vibrant, colourful and fantastical, while Indy’s real-world ’40s setting is more subdued. This works...
Good Clever puzzles, Lots of vehicles, Selfaware humor...
Bad Dull levels, Frustrating partner AI, Lackluster character unlocks...
70%
asiaone.com
Updated:
2012-01-25 03:10:51
By Sherwin LohAS THE name suggests, this latest Lego game is based on the original three Indiana Jones movies.Which means it is not connected to the Indiana Jones television series nor, thankfully, to the recent abysmal fourth movie instalment.Like the...
0%
videogamer.com
Updated:
2012-01-25 03:10:51
There's something undeniably appealing about Lego games. I wasn't even a big Lego fan as a kid, but seeing classic characters and moments from film play out as if performed by a group of seven-year-olds is something most people will enjoy. It's this un...
Bottom line Fun for all ages, Great sense of humour, Feels quite familiar, Lacks the characters of Lego Star Wars...
70%
gamespy.com
Updated:
2012-01-25 03:10:51
Way back when the gaming public was first introduced to the concept of a LEGO Star Wars videogame, it was easy to dismiss the idea as typical kiddy schlock. After its release, however, those opinions were quickly reversed: As it turned out, the game w...
Good The same enjoyable gameplay as the LEGO Star Wars titles; lots of goodies to unlock; its pretty darn funny.
Bad The heavy reliance on unarmed combat can be frustrating; some tricky puzzles will stump the games intended audience.
Bottom line Way back when the gaming public was first introduced to the concept of a LEGO Star Wars videogame, it was easy to dismiss the idea as typical kiddy schlock. After its release, however, those opinions were quickly reversed: As it turned out, the game wa...
80%
gamespot.com
Updated:
2012-01-25 03:10:51
Now that Travellers Tales has conquered a galaxy far, far away, it has set its sights on giving a Lego makeover to a more terrestrial franchise. Lego Indiana Jones: The Complete Trilogy lets you reenact the key scenes from the first three Indiana Jone...
Good Great offline cooperative play, Fun puzzles, Tons of replay value, Very funny.
Bad Lousy friendly AI, Respawning enemies.
Bottom line The third time is the charm for Travellers Tales--logical puzzles and great offline co-op play make this the best Lego game yet...
80%