location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Madagascar: Escape 2 Africa Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Madagascar: Escape 2 Africa
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISNDS669
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Madagascar: Escape 2 Africa Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Game genre: Action, Adventure
  • - ESRB rating: E (Everyone)
Long product name Activision Madagascar: Escape 2 Africa Nintendo DS :
The long product name of Activision Madagascar: Escape 2 Africa Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Madagascar: Escape 2 Africa, Nintendo DS
More>>>
Short summary description Activision Madagascar: Escape 2 Africa Nintendo DS:
This short summary of the Activision Madagascar: Escape 2 Africa Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Madagascar: Escape 2 Africa, Nintendo DS, E (Everyone)

Long summary description Activision Madagascar: Escape 2 Africa Nintendo DS:
This is an auto-generated long summary of Activision Madagascar: Escape 2 Africa Nintendo DS based on the first three specs of the first five spec groups.

Activision Madagascar: Escape 2 Africa. Platform: Nintendo DS, ESRB rating: E (Everyone)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:15:08
Uk has collected 5 expert reviews for Activision Madagascar: Escape 2 Africa Nintendo DS and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Review comments Score
nintendoworldreport.com
Updated:
2012-01-25 03:15:08
This licensed game does a fine job of mimicking the look of the film, but doesn’t know how to balance fun with tedious tasks. Since the early nineties, there have been a number of classic video games based on the animated works of the Walt Disney Comp...
55%
gamechronicles.com
Updated:
2012-01-25 03:15:08
Once again we follow the adventures of Alex, Marty, Gloria, and Melman in the sequel Madagascar: Escape 2 Africa for the Nintendo DS. Escape 2 Africa takes up where the original game and movie left off with our quartet taking a cargo plane back to the...
47%
gamezone.com
Updated:
2012-01-25 03:15:08
Madagascar: Escape 2 Africa’s lighthearted feel and basic gameplay should appeal to younger audiences and fans of the film, but the repetitive nature and lack of challenge will likely turn everyone else off.
60%
cheatcc.com
Updated:
2012-01-25 03:15:08
I’m not really big on the animated movie scene these days, but I watch the local news enough to know when a big family film comes around. Madagascar 2 has done well at the box office, and with a popular movie a partner game is pretty much a no-brainer...
50%