location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Clone Wars Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clone Wars
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISNDS663
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Clone Wars Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Game genre: Action, Adventure
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Activision Clone Wars Nintendo DS :
The long product name of Activision Clone Wars Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Clone Wars, Nintendo DS
More>>>
Short summary description Activision Clone Wars Nintendo DS:
This short summary of the Activision Clone Wars Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Clone Wars, Nintendo DS, E10+ (Everyone 10+)

Long summary description Activision Clone Wars Nintendo DS:
This is an auto-generated long summary of Activision Clone Wars Nintendo DS based on the first three specs of the first five spec groups.

Activision Clone Wars. Platform: Nintendo DS, ESRB rating: E10+ (Everyone 10+)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-29 01:05:33
Uk has collected 3 expert reviews for Activision Clone Wars Nintendo DS and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
gamesradar.com
Updated:
2012-01-29 01:05:33
We’ll admit that the Clone Wars franchise hasn’t quite lived up to our sky-high expectations (damn you Cartoon Network and Genndy Tartakovsky for your incredible animated shorts, you’ve ruined it for us all). However, that doesn’t mean this adventure...
Good Looks nice, and lots of voiceover, Interesting story, R2,Threepio, and Kit Fisto!...
Bad Toofar camera makes battle tough, Interactive cut scenes can annoy, Ahsoka's still annoying...
60%
cheatcc.com
Updated:
2012-01-29 01:05:33
It seems the Lucas juggernaut never sleeps, as the Star Wars universe continues to expand at an exponential rate. The sheer amount of content and merchandise related to the Star Wars franchise is as vast as the galaxy in which this space opera takes pl...
76%