location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Cabela's Dangerous Hunts 2009 Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cabela's Dangerous Hunts 2009
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISMXB36405
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Cabela's Dangerous Hunts 2009 Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Game genre: Simulation
  • - Developer: Fun Labs
  • - ESRB rating: T (Teen)
Long product name Activision Cabela's Dangerous Hunts 2009 Xbox 360 :
The long product name of Activision Cabela's Dangerous Hunts 2009 Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cabela's Dangerous Hunts 2009, Xbox 360, Simulation
More>>>
Short summary description Activision Cabela's Dangerous Hunts 2009 Xbox 360:
This short summary of the Activision Cabela's Dangerous Hunts 2009 Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Cabela's Dangerous Hunts 2009, Xbox 360, T (Teen)

Long summary description Activision Cabela's Dangerous Hunts 2009 Xbox 360:
This is an auto-generated long summary of Activision Cabela's Dangerous Hunts 2009 Xbox 360 based on the first three specs of the first five spec groups.

Activision Cabela's Dangerous Hunts 2009. Platform: Xbox 360, ESRB rating: T (Teen), Developer: Fun Labs

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:18:16
Uk has collected 2 expert reviews for Activision Cabela's Dangerous Hunts 2009 Xbox 360 and the average expert rating is 46 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
46%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 03:18:15
For a game that’s all about stalking wild animals over vast landscapes like Elmer Fudd, Cabela’s 2009 misses the target by a mile. The environments – from the South African Serengeti to the icy mountains of Canada – are unsubtly channeled, so that you...
Good Has an actual storyline, Punching lions, Animal attack set pieces...
Bad Possibly the ugliest nextgen game, Restricted exploration, Corny mission goals...
30%
ztgamerdomain.com
Updated:
2012-01-25 03:18:16
A hunting game with a story mode...what will they think of next?I never thought the day would come, hunting games (love them or hate them) are quickly becoming a staple in the world of video games. Every year we are graced with various interpretations...
Good Wide assortment of weapons, New concept shows promise, Solid visuals...
Bad Never feels challenging, Poor sound, Suffers from archaic problems found in most games of this type...
62%
Brand Image Product code Product Stock Price from
Activision

Activision Star Wars: The Force Unleashed, PS2 PlayStation 2
(show image)
0023272005443 Star Wars: The Force Unleashed, PS2 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Star Wars: The Force Unleashed, X-box 360 Xbox 360
(show image)
0023272005665 Star Wars: The Force Unleashed, X-box 360 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Star Wars: The Force Unleashed, NDS Nintendo DS
(show image)
0023272005733 Star Wars: The Force Unleashed, NDS 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Star Wars: The Force Unleashed, Wii
(show image)
0023272005801 Star Wars: The Force Unleashed, Wii 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Star Wars: The Force Unleashed, PSP PlayStation Portable (PSP)
(show image)
0023272005528 Star Wars: The Force Unleashed, PSP 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Star Wars: The Force Unleashed, PS3 PlayStation 3
(show image)
0023272005597 Star Wars: The Force Unleashed, PS3 0.00
(excl. VAT)
0 (incl. VAT)