location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Transformers: Revenge of the Fallen - Autobots, NDS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Transformers: Revenge of the Fallen - Autobots, NDS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83593
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:04:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Activision Transformers: Revenge of the Fallen - Autobots, NDS :
The long product name of Activision Transformers: Revenge of the Fallen - Autobots, NDS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Transformers: Revenge of the Fallen - Autobots, NDS
More>>>
Short summary description Activision Transformers: Revenge of the Fallen - Autobots, NDS:
This short summary of the Activision Transformers: Revenge of the Fallen - Autobots, NDS data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Transformers: Revenge of the Fallen - Autobots, NDS

Long summary description Activision Transformers: Revenge of the Fallen - Autobots, NDS:
This is an auto-generated long summary of Activision Transformers: Revenge of the Fallen - Autobots, NDS based on the first three specs of the first five spec groups.

Activision Transformers: Revenge of the Fallen - Autobots, NDS

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:20:00
Uk has collected 5 expert reviews for Activision Transformers: Revenge of the Fallen - Autobots, NDS and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
gamesradar.com
Updated:
2017-03-01 09:20:00
If there is one thing that developer Vicarious Visions wanted from someone playing Transformers: Revenge of the Fallen, it is nostalgia. Transformers begins and ends with the original cartoon series for many. And if you, like us, aren’t thrilled with t...
Good Gratifying combat options, Robot customization, Downloadable challenges...
Bad Horrible checkpoints, Repetitive, linear levels, A story only fans care about...
50%
Gamingnexus.com
Updated:
2017-03-01 09:19:58
I try to remain as objective as I can during a review. This means throttling back on the fanboy when I’m reviewing a new Metroid game, but it also means keeping the bile and vitriol in check when approaching something I already have sufficient ire for...
62%
nintendoworldreport.com
Updated:
2017-03-01 09:20:00
The Autobots (Zach) and the Decepticons (Neal) duke it out in this two-man review. [Editor's Note: As we did with last year's Pokemon Mystery Dungeon review, we decided to have two reviewers combine their thoughts into one article due to the virtually...
Good Pretty, colorful graphics, The online War Room extends the game's lifespan...
Bad Lack of mission variety, Some minor control issues, Melee attacks are basically useless...
70%
gamezone.com
Updated:
2017-03-01 09:20:00
Transformers: Revenge of the Fallen isn’t exactly a must buy, but it will certainly satisfy that itch to experience robotic combat in a handheld title. Future iterations can certainly improve upon these offerings, particularly if multiplayer is given m...
60%
ztgamerdomain.com
Updated:
2017-03-01 09:20:00
More than meets the eye.If you took the console version of the recently released Transformers game and split it right down the middle, you would probably have enough to make two smaller games, both containing just enough to differentiate them. When Vic...
Good Refined controls, Battle for Earth mode, Multiplayer is fun...
Bad No online competitive mode, Graphics try too hard...
77%
Brand Image Product code Product Stock Price from
Activision

Activision Transformers: Revenge of the Fallen, PC
(show image)
33291 Transformers: Revenge of the Fallen, PC 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Transformers: Revenge of the Fallen, PS2
(show image)
83573 Transformers: Revenge of the Fallen, PS2 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Transformers: Revenge of the Fallen, PS3
(show image)
83587 Transformers: Revenge of the Fallen, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Transformers: Revenge of the Fallen - Decepticons, NDS
(show image)
83595 Transformers: Revenge of the Fallen - Decepticons, NDS 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Transformers: Revenge of the Fallen, Xbox 360
(show image)
83591 Transformers: Revenge of the Fallen, Xbox 360 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Transformers: Revenge of the Fallen, PSP
(show image)
83589 Transformers: Revenge of the Fallen, PSP 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Transformers: Revenge of the Fallen, Wii
(show image)
83597 Transformers: Revenge of the Fallen, Wii 0.00
(excl. VAT)
0 (incl. VAT)