location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision History Channel: Battle For the Pacific, Xbox 360 English

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
History Channel: Battle For the Pacific, Xbox 360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75457
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision History Channel: Battle For the Pacific, Xbox 360 English
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Language version: English
  • - Game genre: First Person Shooter (FPS)
  • - Developer: Cauldron, Magic Wand, Sand Graine
  • - ESRB rating: T (Teen)
Long product name Activision History Channel: Battle For the Pacific, Xbox 360 English :
The long product name of Activision History Channel: Battle For the Pacific, Xbox 360 English. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

History Channel: Battle For the Pacific, Xbox 360
More>>>
Short summary description Activision History Channel: Battle For the Pacific, Xbox 360 English:
This short summary of the Activision History Channel: Battle For the Pacific, Xbox 360 English data-sheet is auto-generated and uses the product title and the first six key specs.

Activision History Channel: Battle For the Pacific, Xbox 360, Xbox 360, T (Teen)

Long summary description Activision History Channel: Battle For the Pacific, Xbox 360 English:
This is an auto-generated long summary of Activision History Channel: Battle For the Pacific, Xbox 360 English based on the first three specs of the first five spec groups.

Activision History Channel: Battle For the Pacific, Xbox 360. Platform: Xbox 360, ESRB rating: T (Teen), Developer: Cauldron, Magic Wand, Sand Graine

Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 03:59:58
Uk has collected 11 expert reviews for Activision History Channel: Battle For the Pacific, Xbox 360 English and the average expert rating is 33 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
33%
Source Review comments Score
gamesradar.com
Updated:
2014-09-13 03:59:58
Dec 20, 2007Developer Cauldron may have all the expertise of the History Channel backing them up, but is it any use when they clearly don't understand the evolution of their own medium? Historical accuracy notwithstanding, Battle for the Pacific stands...
Good Shooting dudes is alright, Smooth frame rate?, Fun Slovak names in credits...
Bad BORING singlepath levels, Washedout, just plain ugly visuals, Increasingly sensitive aiming...
40%
gameplaymonthly.com
Updated:
2014-09-13 03:59:58
ActivisionLet me preface this review by saying I am a history nut, it was one of the few classes I actually looked forward to attending. Activision released History Channel: Civil War last year for the PS2 and the 360, and it wasnt the best game in th...
0%
gamespot.com
Updated:
2014-09-13 03:59:58
The History Channels logo is printed on Battle for the Pacifics box, which may lead you to believe that the game features a certain amount of historical accuracy. Its apparently an undocumented fact, then, that if you were a World War II private, yo...
Good The game plays when you stick it in the disc tray.
Bad Horrendous artificial intelligence, Stupid, halfbroken mission design, Way, way too easy, even on the hardest difficulty, Two hours of abysmal gameplay costs you $50.
Bottom line World War II shooters simply dont get worse than Battle for the Pacific...
20%
ign.com
Updated:
2014-09-13 03:59:58
As the year swiftly comes to a close, it becomes irrevocably clear that 2007 saw a very impressive number of incredible first-person (and third-person) shooters. The degree of quality that these titles possess is so great in fact that upcoming FPS game...
45%
gamezone.com
Updated:
2014-09-13 03:59:58
del.icio.us | Digg This | Glink It Contrary to popular belief, the presentation of a game is not something that should be taken lightly. It can set the tone for the adventure, reinforce the magic, and create an experience that goes beyond game and p...
55%
gamechronicles.com
Updated:
2014-09-13 03:59:58
The History Channel is probably my second favorite educational channel on TV following Discovery HD. They always have something that catches my eye whenever my remote starts surfing the airwaves. Recently, they have gotten into some pretty cool histor...
Bottom line The History Channel: Battle for the Pacific is just too little and far too late. The WWII genre isn’t exactly short on titles these days nor is the FPS genre. If you plan on releasing a game in either (and especially both) you had better bring your...
40%
Brand Image Product code Product Stock Price from
Activision

Activision History Channel: Battle for the Pacific, PC English
(show image)
35443 History Channel: Battle for the Pacific, PC 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision History Channel: Battle for the Pacific, Wii English
(show image)
75489 History Channel: Battle for the Pacific, Wii 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision History Channel: Battle for the Pacific, PS2 English PlayStation 2
(show image)
75487 History Channel: Battle for the Pacific, PS2 0.00
(excl. VAT)
0 (incl. VAT)