location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Call of Duty: Modern Warfare 3, Wii English

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Call of Duty: Modern Warfare 3, Wii
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51690056342
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Call of Duty: Modern Warfare 3, Wii English
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii Game series: Call of Duty
  • - Language version: English
  • - Game genre: Shooter
  • - Developer: Infinity Ward/Sledgehammer Games Release date (DD/MM/YYYY): 8/11/2011
  • - ESRB rating: M (Mature) PEGI rating: 18
Long product name Activision Call of Duty: Modern Warfare 3, Wii English :
The long product name of Activision Call of Duty: Modern Warfare 3, Wii English. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Call of Duty: Modern Warfare 3, Wii
More>>>
Short summary description Activision Call of Duty: Modern Warfare 3, Wii English:
This short summary of the Activision Call of Duty: Modern Warfare 3, Wii English data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Call of Duty: Modern Warfare 3, Wii, Wii, Multiplayer mode, M (Mature)

Long summary description Activision Call of Duty: Modern Warfare 3, Wii English:
This is an auto-generated long summary of Activision Call of Duty: Modern Warfare 3, Wii English based on the first three specs of the first five spec groups.

Activision Call of Duty: Modern Warfare 3, Wii. Platform: Wii, Multiplayer mode, ESRB rating: M (Mature), PEGI rating: 18, Developer: Infinity Ward/Sledgehammer Games, Release date (DD/MM/YYYY): 8/11/2011

Source Testseek summary Average rating
Reviews
Updated:
2012-04-27 03:19:15
Uk has collected 13 expert reviews for Activision Call of Duty: Modern Warfare 3, Wii English and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
technologytell.com
Updated:
2013-09-19 06:40:04
First of all, MW3 makes fantastic use of the Wii motion controls. Movement and aiming are natural and precise (in single player mode, anyway…more on multiplayer later), meaning even those new to first-person shooters will quickly be able to move, aim and...
0%
pcmag.com
Updated:
2012-04-27 03:19:11
Call of Duty: Modern Warfare 3 is, depending on how you're counting, either the eighth game in the Call of Duty series or the third game in the Modern Warfare subseries. It's the standard modern military game, with realistic weapons, relatively frail (...
Good The same great action of the previous games, Lots of multiplayer options...
Bad Not much changed since Call of Duty: Modern Warfare 2, Single-player campaign is confusing for people who haven't played the other Modern Warfare games...
Bottom line Call of Duty: Modern Warfare 3 continues the story and tradition of the other Modern Warfare games, almost to a fault...
70%
nintendoworldreport.com
Updated:
2012-04-27 03:19:12
In the midst of what's purportedly the largest entertainment launch in history yet again—the Call of Duty series has set and shattered the climbing record for three consecutive years—Activision and Treyarch have quietly released a Wii version of the mo...
75%
gaming-age.com
Updated:
2012-04-27 03:19:13
So when we last left Soap and Price, things were looking pretty grim. Price took one to the eye, and Soap to the chest, and in general, things were going badly for our two heroes of the Modern Warfare franchise. Modern Warfare 3 doesn't waste any time...
77%
destructoid.com
Updated:
2012-04-27 03:19:13
Since Internet winner Jim Sterling has already published Destructoid's official review of Modern Warfare 3, this article is strictly looking at how successfully the game has been ported to the Wii. Assessment of the game's content is therefore off th...
65%
ign.com
Updated:
2012-04-27 03:19:13
What's most impressive about Call of Duty: Modern Warfare 3 on Wii is that the teams behind it have managed to squeeze so much of the other versions into it. You have the same campaign as the Xbox 360, PlayStation 3 and PC, the same online multiplayer...
Bottom line If the lower resolution and other graphical changes made to bring Modern Warfare 3 to the Wii had resulted in performance parity, this game could have been great. Visuals aren’t everything, but when the graphics make it hard to pick out targets or they...
45%