location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision James Bond 007: Blood Stone PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
James Bond 007: Blood Stone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30917091643
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision James Bond 007: Blood Stone PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Game genre: Action
  • - Developer: Bizarre Creations
  • - ESRB rating: T (Teen)
Long product name Activision James Bond 007: Blood Stone PlayStation 3 :
The long product name of Activision James Bond 007: Blood Stone PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

James Bond 007: Blood Stone, PlayStation 3, Action
More>>>
Short summary description Activision James Bond 007: Blood Stone PlayStation 3:
This short summary of the Activision James Bond 007: Blood Stone PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Activision James Bond 007: Blood Stone, PlayStation 3, T (Teen)

Long summary description Activision James Bond 007: Blood Stone PlayStation 3:
This is an auto-generated long summary of Activision James Bond 007: Blood Stone PlayStation 3 based on the first three specs of the first five spec groups.

Activision James Bond 007: Blood Stone. Platform: PlayStation 3, ESRB rating: T (Teen), Developer: Bizarre Creations

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:26:44
Uk has collected 20 expert reviews for Activision James Bond 007: Blood Stone PlayStation 3 and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-01-25 03:26:40
With his future on the silver screen looking uncertain, Blood Stone is this year’s only outing for international secret agent James Bond. The story is completely original, taking 007 across the globe to stop terrorists from creating a deadly biological...
Bottom line Despite the storyline that stays true to the Bond theme, Blood Stone is a fairly generic action game that fails to truly take advantage of the 007 brand...
40%
nzgamer.com
Updated:
2012-01-25 03:26:41
Daniel Craig’s James Bond is back. Complete with firmly clenched jaw and cold blue killer’s stare, the British agent returns in a third-person shooter that looks to capture the toughness and energy of 007’s last two films. Just like all the Bond movies...
75%
nowgamer.com
Updated:
2012-01-25 03:26:41
With the James Bond run of films officially on hold for the moment, there's a lot of sense shifting the franchises' focus onto a videogame. Whether this was always Activision's plan we'll never be sure but with MGM Grand's ongoing saga, Bizarre Creatio...
Bottom line Blood Stone shows flashes of potential every now and then but overall is far too standard to ever get under your skin. Bond fans will most certainly get something out of it but this could, and should, have been so much more. 6.8/10Print this pageCommen...
68%
gameplanet.co.nz
Updated:
2012-01-25 03:26:41
There's no question that Blood Stone ticks all the boxes for any Bond tribute. But is that "she'll be right" attitude really what you're after?...
Good Voice acting is superb, and as full immersion in Bond's world the title is convincing.
Bad There's really nothing to elevate it from any other 3PS next-gen title. The enemy AI is predictable, the weapons are underpowered and the game is repetitive. Bond deserves better.
65%
itp.net
Updated:
2012-01-25 03:26:40
You have to feel a bit sorry for Bizarre Creations and the timing of Blood Stone: 007's release. As you can guess from the title Blood Stone puts you in the shoes of super spy James Bond but just as this game comes out, so does Nintendo's reworking of...
Bottom line Overall Blood Stone gets the Bond style right but the game is short, and repetitive, and doesn’t measure up against shooters available right now...
40%
strategyinformer.com
Updated:
2012-01-25 03:26:40
Bond’s latest adventure comes in a year without a feature film, and side-by-side to the re-release of GoldenEye on the Wii. Blood Stone is its own story and game, only taking the likeness and voices of Daniel Craig and Judi Dench as Bond and M from the...
Bottom line Bond’s latest adventure comes in a year without a feature film, and side-by-side to the re-release of GoldenEye on the Wii. Blood Stone is its own story and game, only taking the likeness and voices of Daniel Craig and Judi Dench as Bond and M from the...
75%
blogcritics.org
Updated:
2012-01-25 03:26:41
There are probably few reviewers out there who want the new James Bond game, Blood Stone, to be good as much as I want it to be good. I have been a fan of the character, the films, and the books for much of my life (when the games began I quickly beca...
40%
1up.com
Updated:
2012-01-25 03:26:41
James Bond desperately needs an intervention, and I'm not just talking about his predilection for dry martinis, fast cars, and even faster women. Sure, those old habits all make a return in James Bond 007: Blood Stone, but the British super-spy's most...
69%
gamechronicles.com
Updated:
2012-01-25 03:26:41
Activision is just full of surprises this year. First we get an impeccable Spider-Man game with no movie tie-in, and now, here comes our favorite MI6 agent with an all-new adventure, also sans movie. Perhaps the gaming industry is finally getting the m...
85%
gamespot.com
Updated:
2012-01-25 03:26:42
Like a great Bond movie, James Bond 007: Blood Stone jumps headfirst into a spectacular action scene before the opening credits even roll. Going from silently dropping enemies on a ritzy yacht right into a pair of harrowing chase scenes--first by boat...
Good Solid shooting mechanics and slick melee combat, Driving sections are a blast, Great production values, Globetrotting story allows for lots of environmental variety.
Bad Gets off to a very slow start after the prologue, Throwaway multiplayer, Gadget sections are simply filler.
Bottom line Stylish combat and white-knuckle driving make this an enjoyable James Bond adventure, despite some pacing issues...
75%
cheatcc.com
Updated:
2012-01-25 03:26:42
When you go see a James Bond film, you go in with certain expectations of what the experience is going to entail. 007's adventures are always caked with contemporary sex appeal, exuding from the cars and exotic locales, not to mention the Bond girls o...
74%
ign.com
Updated:
2012-01-25 03:26:43
There's one James Bond game coming out this year that's got 007 fans cocking their golden guns in anticipation. Then there's Blood Stone 007. While Wii and DS owners are being treated to a re-imagining of one of the most beloved console shooters of all...
Bottom line Blood Stone is not a bad game: it's just a painfully average one. There aren't any majorly broken elements to it, but just because this Stone is relatively polished, doesn't make it a gem. There really isn't anything at all remarkable about it, and eve...
50%
armchairempire.com
Updated:
2012-01-25 03:26:43
Ever since Goldeneye’s release thirteen years ago on the Nintendo 64, James Bond has been a "regular" of every console released thereafter. Blood Stone is the second Bond title to be released on the PS3, with Quantum of Solace being the firs...
65%
ztgamerdomain.com
Updated:
2012-01-25 03:26:43
Feels like James Bond: The TV Show.The lack of a new James Bond movie has made me crave some tuxedo action and this month Activision has me filled up on all things 007. While Wii owners are reveling in the re-imagine Goldeneye (our review coming this w...
75%
Brand Image Product code Product Stock Price from
Activision

Activision Indiana Jones and the Staff of Kings Wii
(show image)
PMV043137 Indiana Jones and the Staff of Kings 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Guitar Hero: Greatest Hits Wii
(show image)
PMV043138 Guitar Hero: Greatest Hits 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Transformers: Revenge of The Fallen Wii
(show image)
PMV043139 Transformers: Revenge of The Fallen 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Indiana Jones and the Staff of Kings Nintendo DS
(show image)
PMV043140 Indiana Jones and the Staff of Kings 0.00
(excl. VAT)
0 (incl. VAT)