location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision James Bond 007: Blood Stone PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
James Bond 007: Blood Stone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30917091568
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision James Bond 007: Blood Stone PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Game genre: Action
  • - Developer: High Moon Studios
  • - ESRB rating: T (Teen)
Long product name Activision James Bond 007: Blood Stone PC :
The long product name of Activision James Bond 007: Blood Stone PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

James Bond 007: Blood Stone, PC, Action
More>>>
Short summary description Activision James Bond 007: Blood Stone PC:
This short summary of the Activision James Bond 007: Blood Stone PC data-sheet is auto-generated and uses the product title and the first six key specs.

Activision James Bond 007: Blood Stone, PC, T (Teen)

Long summary description Activision James Bond 007: Blood Stone PC:
This is an auto-generated long summary of Activision James Bond 007: Blood Stone PC based on the first three specs of the first five spec groups.

Activision James Bond 007: Blood Stone. Platform: PC, ESRB rating: T (Teen), Developer: High Moon Studios

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:26:47
Uk has collected 18 expert reviews for Activision James Bond 007: Blood Stone PC and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
gamechronicles.com
Updated:
2012-01-25 03:26:44
Bond fans get a double dose of super smooth spy action this year with not one but two Bond adventures. While Nintendo owners got a taste of nostalgia from the N64 era with GoldenEye, everyone else with a PC got some non-film Bond action in the form of...
87%
strategyinformer.com
Updated:
2012-01-25 03:26:45
Bond’s latest adventure comes in a year without a feature film, and side-by-side to the re-release of GoldenEye on the Wii. Blood Stone is its own story and game, only taking the likeness and voices of Daniel Craig and Judi Dench as Bond and M from the...
Bottom line Bond’s latest adventure comes in a year without a feature film, and side-by-side to the re-release of GoldenEye on the Wii. Blood Stone is its own story and game, only taking the likeness and voices of Daniel Craig and Judi Dench as Bond and M from the...
75%
hookedgamers.com
Updated:
2012-01-25 03:26:45
Thanks to MGM’s financial trouble we will not be seeing another James Bond film until 2012, and it has already been two years since Quantum of Solace. Activision and Bizarre Creations have stepped up to fill the void with James Bond 007: Blood Stone, a...
Good Good sound and graphics, can be competent occasionally...
Bad Bland design, tightly linear levels, poor story, far too short, Joss Stone...
55%
newgamenetwork.com
Updated:
2012-01-25 03:26:45
There hasn’t been a James Bond film recently, so it came as a surprise to some that a new videogame based on the franchise was to be released in 2010. While it is based on an existing movie franchise, featuring the voices and the likenesses of the curr...
73%
gamespot.com
Updated:
2012-01-25 03:26:46
Like a great Bond movie, James Bond 007: Blood Stone jumps headfirst into a spectacular action scene before the opening credits even roll. Going from silently dropping enemies on a ritzy yacht right into a pair of harrowing chase scenes--first by boat...
Good Solid shooting mechanics and slick melee combat, Driving sections are a blast, Great production values, Globetrotting story allows for lots of environmental variety.
Bad Gets off to a very slow start after the prologue, Throwaway multiplayer, Gadget sections are simply filler.
Bottom line Stylish combat and white-knuckle driving make this an enjoyable James Bond adventure, despite some pacing issues...
75%
cheatcc.com
Updated:
2012-01-25 03:26:46
When you go see a James Bond film, you go in with certain expectations of what the experience is going to entail. 007's adventures are always caked with contemporary sex appeal, exuding from the cars and exotic locales, not to mention the Bond girls o...
74%
ign.com
Updated:
2012-01-25 03:26:46
There's one James Bond game coming out this year that's got 007 fans cocking their golden guns in anticipation. Then there's Blood Stone 007. While Wii and DS owners are being treated to a re-imagining of one of the most beloved console shooters of all...
Bottom line Blood Stone is not a bad game: it's just a painfully average one. There aren't any majorly broken elements to it, but just because this Stone is relatively polished, doesn't make it a gem. There really isn't anything at all remarkable about it, and eve...
50%
Brand Image Product code Product Stock Price from
Activision

Activision Indiana Jones and the Staff of Kings Wii
(show image)
PMV043137 Indiana Jones and the Staff of Kings 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Guitar Hero: Greatest Hits Wii
(show image)
PMV043138 Guitar Hero: Greatest Hits 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Transformers: Revenge of The Fallen Wii
(show image)
PMV043139 Transformers: Revenge of The Fallen 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Indiana Jones and the Staff of Kings Nintendo DS
(show image)
PMV043140 Indiana Jones and the Staff of Kings 0.00
(excl. VAT)
0 (incl. VAT)