location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Spider-man: Friend or Foe, PSP PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spider-man: Friend or Foe, PSP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
047875830752
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Spider-man: Friend or Foe, PSP PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation Portable (PSP) Game series: Spider-Man
  • - Game genre: Action, Adventure
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Activision Spider-man: Friend or Foe, PSP PlayStation Portable (PSP) :
The long product name of Activision Spider-man: Friend or Foe, PSP PlayStation Portable (PSP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spider-man: Friend or Foe, PSP
More>>>
Short summary description Activision Spider-man: Friend or Foe, PSP PlayStation Portable (PSP):
This short summary of the Activision Spider-man: Friend or Foe, PSP PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Spider-man: Friend or Foe, PSP, PlayStation Portable (PSP), E10+ (Everyone 10+)

Long summary description Activision Spider-man: Friend or Foe, PSP PlayStation Portable (PSP):
This is an auto-generated long summary of Activision Spider-man: Friend or Foe, PSP PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

Activision Spider-man: Friend or Foe, PSP. Platform: PlayStation Portable (PSP), ESRB rating: E10+ (Everyone 10+)

Source Testseek summary Average rating
Reviews
Updated:
2012-02-01 04:09:14
Uk has collected 4 expert reviews for Activision Spider-man: Friend or Foe, PSP PlayStation Portable (PSP) and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
Gamingnexus.com
Updated:
2012-02-01 04:09:14
Having just come off of reviewing Spider-Man: Friend or Foe for the Xbox 360, I somewhat feared jumping right into playing this PSP version. I worried that everything I disliked about the console game would be made worse in this portable port, especial...
31%
gamezone.com
Updated:
2012-02-01 04:09:14
With great power comes great responsibility and for many years Peter Parker has lived by his late Uncle Ben’s words of wisdom. As Spider-Man, he’s protected the streets from criminal scum and met an assortment of super villains in battle. Yet...
69%
gear.ign.com
Updated:
2012-02-01 04:09:14
It was after a particularly tedious battle, somewhere in the first stage of the first level of Spider-Man: Friend or Foe, when poor Spidey himself summed up his own videogame experience better than we ever could."Do you think this ruins the fun, with u...
49%
gamechronicles.com
Updated:
2012-02-01 04:09:14
What’s this? A new Spider-Man videogame and no major film tie-in! That’s right, everybody’s favorite web-slinger is back, this time in an entirely original story inspired by the events of the last film with a presentation that borrows he...
Bottom line I loved Spider-Man: Friend or Foe on the console and the PSP offers a fun and challenging smaller scale version of that same game. While the overall game design is pretty much the same, the way the designers broke up the levels and made some subtle cha...
71%