location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Spider-man: Friend or Foe, Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spider-man: Friend or Foe, Wii
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
047875830738
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Spider-man: Friend or Foe, Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii Game series: Spider-Man
  • - Game genre: Action, Adventure
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Activision Spider-man: Friend or Foe, Wii :
The long product name of Activision Spider-man: Friend or Foe, Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spider-man: Friend or Foe, Wii
More>>>
Short summary description Activision Spider-man: Friend or Foe, Wii:
This short summary of the Activision Spider-man: Friend or Foe, Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Spider-man: Friend or Foe, Wii, Wii, E10+ (Everyone 10+)

Long summary description Activision Spider-man: Friend or Foe, Wii:
This is an auto-generated long summary of Activision Spider-man: Friend or Foe, Wii based on the first three specs of the first five spec groups.

Activision Spider-man: Friend or Foe, Wii. Platform: Wii, ESRB rating: E10+ (Everyone 10+)

Source Testseek summary Average rating
Reviews
Updated:
2012-02-01 04:09:15
Uk has collected 11 expert reviews for Activision Spider-man: Friend or Foe, Wii and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
nzgamer.com
Updated:
2012-02-01 04:09:15
Seems people just can’t get enough of the two-legged arachnid at the moment. In conjunction with the release of Spiderman 3 on DVD, a new video game has emerged from Activision’s pantry in the form of Spiderman: Friend or Foe. Despite the timing, this...
60%
Gamingnexus.com
Updated:
2012-02-01 04:09:14
Activision has been mining the Spider Man license for the past decade or so, ever since the excellent adventure game for the PS1, N64 and Dreamcast. The various teams at Treyarch, Neversoft and Vicarious Visions have delivered some great titles over th...
23%
nintendoworldreport.com
Updated:
2012-02-01 04:09:14
Or: How to ruin a franchise. Over the course of the video game industrys history, Spider-Man has seen his fair share of good games and bad games. Spider-Man: Friend or Foe joins the Wall of Shame, unfortunately, as this game seems to throw out everyt...
40%
videogamer.com
Updated:
2012-02-01 04:09:14
Spider-man: Friend or Foe is a a simple game. In fact, your foes are such a non-threat that you'll wonder if their hearts are really in it. Over the course of the 5-6 hour story you'll fight some of Spidey's most feared enemies, including Doctor Octopu...
Bottom line Decent visuals, Simple to play, Very repetitive, Storyline is bizarre...
50%
thelobeandmail.com
Updated:
2012-02-01 04:09:14
Spidey makes it fun for the whole family For a game that has absolutely nothing to do with the recent Spider-Man 3 movie, I was a little surprised at how quickly this one hit the shelves. Taking a very different approach from the Spider-Man 3 video ga...
0%
game-boyz.com
Updated:
2012-02-01 04:09:15
Spider-Man: Friend or Foe has an art style all its own. It definitely takes a comic book approach as the visuals have a cel-shaded look to them. The game definitely doesn’t tax the Wii’s hardware, which is a good thing given the complaints of...
68%
gamespy.com
Updated:
2012-02-01 04:09:15
Spider-Man 3 has come and gone from movie theaters, and with no Spidey 4 immediately in the works, do you think that Activision is just going to let this lucrative movie license sit stagnant? Of course not! But how do you make a movie game with no mov...
Good Simple yet satisfying fighting; fun co-op mode; good sense of humor; good use of Wii Remote.
Bad Fairly short and very easy; no online play; theres not much to the versus mode.
Bottom line Spider-Man 3 has come and gone from movie theaters, and with no Spidey 4 immediately in the works, do you think that Activision is just going to let this lucrative movie license sit stagnant? Of course not! But how do you make a movie game with no movi...
80%
gear.ign.com
Updated:
2012-02-01 04:09:15
It was after a particularly tedious battle, somewhere in the first stage of the first level of Spider-Man: Friend or Foe, when poor Spidey himself summed up his own videogame experience better than we ever could."Do you think this ruins the fun, with u...
49%
gamechronicles.com
Updated:
2012-02-01 04:09:15
While I will not profess to be the biggest fan of the Spider-Man franchise outside of the world of gaming, when it comes to having a controller in hand Spidey has few equals. Spider-Man’s awesome agility and web-casting skills have made for some of...
Bottom line Spider-Man Friend or Foe does a fantastic job bringing back the enjoyment of the pre-film tie-in Activision Spider-Man titles. The storyline is great, the presentation is top-notch, and other than a bit of repetition, the game is a fun romp for the who...
80%
gamezone.com
Updated:
2012-02-01 04:09:15
In the Marvel Comics universe, Spider-Man has faced off against a number of interesting foes that range from a crook that can turn into a being made of sand to a brilliant scientist that was somehow fused with experimental mechanical arms. In fact, the...
65%