location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Spider-Man: Web of Shadows PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spider-Man: Web of Shadows
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040288289
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Spider-Man: Web of Shadows PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Game series: Spider-Man
  • - Game genre: Action
  • - Developer: Treyarch
  • - ESRB rating: T (Teen)
Long product name Activision Spider-Man: Web of Shadows PC :
The long product name of Activision Spider-Man: Web of Shadows PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spider-Man: Shattered Dimensions, PlayStation 3, Action
More>>>
Short summary description Activision Spider-Man: Web of Shadows PC:
This short summary of the Activision Spider-Man: Web of Shadows PC data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Spider-Man: Web of Shadows, PC, T (Teen)

Long summary description Activision Spider-Man: Web of Shadows PC:
This is an auto-generated long summary of Activision Spider-Man: Web of Shadows PC based on the first three specs of the first five spec groups.

Activision Spider-Man: Web of Shadows. Platform: PC, ESRB rating: T (Teen), Developer: Treyarch

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:15:08
Uk has collected 5 expert reviews for Activision Spider-Man: Web of Shadows PC and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 03:15:08
The saddest part about Spider-Man: Web of Shadows is that the only people willing to endure such a sloppy port are hard-core Spider-Man fans - the same group to whom the plot will make the least sense. At least the developer got one essential component...
Good Enjoyable web swinging, Skill tree livens things up, Nice combat animations...
Bad Bland open world, Combat gets repetitive, Buggy, shoddy PC port...
50%
gameplanet.co.nz
Updated:
2012-01-25 03:15:08
Web of Shadows is an improvement over previous Spider-Man titles, but still lacks the punch we expect from such a popular movie-based intellectual property. A poorly told story coupled with mediocre and often repetitive action sequences have thwarted t...
Good Swinging is still as fun as ever. Major improvements to combat and camera.
Bad Technical glitches, horrible voice-acting, story isnt told very well, camera still not perfect and way way way too repetitive... repetitive!...
70%
testfreaks.com
Updated:
2012-01-25 03:15:07
"Spider-Man, Spider-Man, does whatever a spider can! Spins a web any size, catches thieves just like flies! Look out! Here comes the Spider-Man!" Yeah Symbiotes, you’d better look out cause Spider-man is here to pummel you into oblivion, along with...
Good Lots of fun, addictive gameplay, Great graphics, Decent storyline...
Bad Controls can be difficult...
Bottom line Web of Shadows does have it’s flaws, and yes it isn’t perfect but it is fun top play and I think it recreates the whole Spider-Man world very well in terms of actions that can be performed by him. The storyline needs to be more in depth, it do...
70%
gamezone.com
Updated:
2012-01-25 03:15:08
Only go buy this game if you are a die-hard Spiderman fan, or have an unhealthy obsession with bad voice acting…...
65%
Brand Image Product code Product Stock Price from
Square Enix

Square Enix Just Cause 2
(show image)
290038363 Just Cause 2 0.00
(excl. VAT)
0 (incl. VAT)
Square Enix

Square Enix Just Cause 2
(show image)
290038448 Just Cause 2 0.00
(excl. VAT)
0 (incl. VAT)
Square Enix

Square Enix Just Cause 2 PC
(show image)
290038295 Just Cause 2 0.00
(excl. VAT)
0 (incl. VAT)
Square Enix

Square Enix Final Fantasy XIII Xbox 360
(show image)
21826151 Final Fantasy XIII 0.00
(excl. VAT)
0 (incl. VAT)