location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Monsters vs. Aliens Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monsters vs. Aliens
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040196997
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Monsters vs. Aliens Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Game genre: Action, Adventure
  • - Developer: Amaze Entertainment
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Activision Monsters vs. Aliens Nintendo DS :
The long product name of Activision Monsters vs. Aliens Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monsters vs. Aliens, Nintendo DS, Action/Adventure
More>>>
Short summary description Activision Monsters vs. Aliens Nintendo DS:
This short summary of the Activision Monsters vs. Aliens Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Monsters vs. Aliens, Nintendo DS, E10+ (Everyone 10+)

Long summary description Activision Monsters vs. Aliens Nintendo DS:
This is an auto-generated long summary of Activision Monsters vs. Aliens Nintendo DS based on the first three specs of the first five spec groups.

Activision Monsters vs. Aliens. Platform: Nintendo DS, ESRB rating: E10+ (Everyone 10+), Developer: Amaze Entertainment

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:20:19
Uk has collected 3 expert reviews for Activision Monsters vs. Aliens Nintendo DS and the average expert rating is 36 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
36%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 03:20:19
Apart from minor indiscretions in junior high, we’re a decent bunch. So we wonder if we did something terrible in a past life that is coming back to haunt us as movie tie-in Monsters vs Aliens.Sit through dire cutscenes and a hodge-podge of character-s...
Good Monsters!, Aliens!, Slightly less wearisome puzzle levels!...
Bad Leaden platforming, Dire cutscenes, Lame stylus use...
20%
Brand Image Product code Product Stock Price from
Activision

Activision Lego Star Wars III: The Clone Wars Xbox 360
(show image)
0023272007553 Lego Star Wars III: The Clone Wars 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Star Wars Battlefront: Elite Squadron Nintendo DS
(show image)
0023272007539 Star Wars Battlefront: Elite Squadron 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Star Wars Battlefront: Elite Squadron PlayStation Portable (PSP)
(show image)
0023272007379 Star Wars Battlefront: Elite Squadron 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Star Wars Battlefront: Elite Squadron (PSP) PlayStation Portable (PSP)
(show image)
0023272007393 Star Wars Battlefront: Elite Squadron (PSP) 0.00
(excl. VAT)
0 (incl. VAT)