location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activejet Ink AH-78R for HP printer, Replacement HP 78 C6578D; Premium; 36 ml; colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activejet Check ‘Activejet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Activejet Ink AH-78R for HP printer, Replacement HP 78 C6578D; Premium; 36 ml; colour
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP 78 C6578D
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Activejet’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activejet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 17:48:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activejet Ink AH-78R for HP printer, Replacement HP 78 C6578D; Premium; 36 ml; colour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Supply type: Single pack
  • - Colour ink type: Dye-based ink
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: 5 years
Long product name Activejet Ink AH-78R for HP printer, Replacement HP 78 C6578D; Premium; 36 ml; colour :
The long product name of Activejet Ink AH-78R for HP printer, Replacement HP 78 C6578D; Premium; 36 ml; colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Activejet Ink AH-78R for HP printer, Replacement HP 78 C6578D; Premium; 36 ml; colour
More>>>
Short summary description Activejet Ink AH-78R for HP printer, Replacement HP 78 C6578D; Premium; 36 ml; colour:
This short summary of the Activejet Ink AH-78R for HP printer, Replacement HP 78 C6578D; Premium; 36 ml; colour data-sheet is auto-generated and uses the product title and the first six key specs.

Activejet Ink AH-78R for HP printer, Replacement HP 78 C6578D; Premium; 36 ml; colour, Cyan, Magenta, Yellow, Dye-based ink, 36 ml, 1 pc(s), Single pack

Long summary description Activejet Ink AH-78R for HP printer, Replacement HP 78 C6578D; Premium; 36 ml; colour:
This is an auto-generated long summary of Activejet Ink AH-78R for HP printer, Replacement HP 78 C6578D; Premium; 36 ml; colour based on the first three specs of the first five spec groups.

Activejet Ink AH-78R for HP printer, Replacement HP 78 C6578D; Premium; 36 ml; colour. Colour ink type: Dye-based ink, Supply type: Single pack, Colour ink volume: 36 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Country Distributor
Lithuania 1 distributor(s)