Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - USB + PS/2
- - QWERTY
- - Mouse included
- - Black
More>>>
Short summary description Acteck AK2-2700 keyboard Mouse included USB + PS/2 QWERTY Black:
This short summary of the Acteck AK2-2700 keyboard Mouse included USB + PS/2 QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.
Acteck AK2-2700, Wired, USB + PS/2, QWERTY, Black, Mouse included
Long summary description Acteck AK2-2700 keyboard Mouse included USB + PS/2 QWERTY Black:
This is an auto-generated long summary of Acteck AK2-2700 keyboard Mouse included USB + PS/2 QWERTY Black based on the first three specs of the first five spec groups.
Acteck AK2-2700. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 105. Cable length: 1.5 m. Product colour: Black. Mouse included