Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1.3 MP 30 fps
- - Built-in microphone
- - Interface: USB
- - Black
More>>>
Short summary description Acteck ATW-850 webcam 1.3 MP USB Black:
This short summary of the Acteck ATW-850 webcam 1.3 MP USB Black data-sheet is auto-generated and uses the product title and the first six key specs.
Acteck ATW-850, 1.3 MP, 30 fps, USB, Black, 1.4 m, Windows 2000/XP/Vista
Long summary description Acteck ATW-850 webcam 1.3 MP USB Black:
This is an auto-generated long summary of Acteck ATW-850 webcam 1.3 MP USB Black based on the first three specs of the first five spec groups.
Acteck ATW-850. Megapixel (approx.): 1.3 MP, Maximum frame rate: 30 fps. Interface: USB, Product colour: Black, Cable length: 1.4 m. Compatible operating systems: Windows 2000/XP/Vista