Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - USB
- - QWERTY
- - Black
More>>>
Short summary description Acteck AT-6900 keyboard USB QWERTY Black:
This short summary of the Acteck AT-6900 keyboard USB QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.
Acteck AT-6900, Wired, USB, QWERTY, Black
Long summary description Acteck AT-6900 keyboard USB QWERTY Black:
This is an auto-generated long summary of Acteck AT-6900 keyboard USB QWERTY Black based on the first three specs of the first five spec groups.
Acteck AT-6900. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 104. Cable length: 1.17 m. Product colour: Black