Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Optical 800 DPI Yellow
- - USB Type-A
- - Buttons quantity: 2
- - 1.50 m
More>>>
Short summary description Acteck AM-1000 AMARILLO mouse USB Type-A Optical 800 DPI:
This short summary of the Acteck AM-1000 AMARILLO mouse USB Type-A Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Acteck AM-1000 AMARILLO, Optical, USB Type-A, 800 DPI, Yellow
Long summary description Acteck AM-1000 AMARILLO mouse USB Type-A Optical 800 DPI:
This is an auto-generated long summary of Acteck AM-1000 AMARILLO mouse USB Type-A Optical 800 DPI based on the first three specs of the first five spec groups.
Acteck AM-1000 AMARILLO. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 2. Product colour: Yellow