Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acteck AF-B300DT - GAFU-024 power supply unit 300 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acteck
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AF-B300DT - GAFU-024
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AFB300DT
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byActeck: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2522
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:41
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acteck AF-B300DT - GAFU-024 power supply unit 300 W Silver:
This short summary of the Acteck AF-B300DT - GAFU-024 power supply unit 300 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acteck AF-B300DT - GAFU-024, 300 W, Silver, 8 cm, 1 fan(s)

Long summary description Acteck AF-B300DT - GAFU-024 power supply unit 300 W Silver:
This is an auto-generated long summary of Acteck AF-B300DT - GAFU-024 power supply unit 300 W Silver based on the first three specs of the first five spec groups.

Acteck AF-B300DT - GAFU-024. Total power: 300 W. Product colour: Silver, Fan diameter: 8 cm, Number of fans: 1 fan(s)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array