Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Universal
- - Bluetooth
- - Mini
- - White
- - 1 pc(s)
More>>>
Short summary description Acteck AC-931670 keyboard Bluetooth White:
This short summary of the Acteck AC-931670 keyboard Bluetooth White data-sheet is auto-generated and uses the product title and the first six key specs.
Acteck AC-931670, Mini, Bluetooth, White
Long summary description Acteck AC-931670 keyboard Bluetooth White:
This is an auto-generated long summary of Acteck AC-931670 keyboard Bluetooth White based on the first three specs of the first five spec groups.
Acteck AC-931670. Keyboard form factor: Mini. Keyboard style: Straight. Device interface: Bluetooth, Keyboard number of keys: 78, Recommended usage: Universal. Product colour: White