Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Optical 800 DPI Pink
- - USB Type-A
- - Buttons quantity: 3
Long product name Actebis SAITEK Notebook Optical Pink mouse USB Type-A 800 DPI
:
Notebook Optical Mouse Pink USB 2.0
The long product name of Actebis SAITEK Notebook Optical Pink mouse USB Type-A 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Notebook Optical Mouse Pink USB 2.0
More>>>
Short summary description Actebis SAITEK Notebook Optical Pink mouse USB Type-A 800 DPI:
This short summary of the Actebis SAITEK Notebook Optical Pink mouse USB Type-A 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Actebis SAITEK Notebook Optical Mouse Pink, Optical, USB Type-A, 800 DPI, Pink
Long summary description Actebis SAITEK Notebook Optical Pink mouse USB Type-A 800 DPI:
This is an auto-generated long summary of Actebis SAITEK Notebook Optical Pink mouse USB Type-A 800 DPI based on the first three specs of the first five spec groups.
Actebis SAITEK Notebook Optical Mouse Pink. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: Pink