Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acomdata 2.5" SATA Enclosure 2.5" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acomdata
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5" SATA Enclosure
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDEXXUP-240
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acomdata: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4794
This statistic is based on the 87181 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85169 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Acomdata 2.5" SATA Enclosure 2.5" Black :
The short editorial description of Acomdata 2.5" SATA Enclosure 2.5" Black

6.35 cm (2.5") SATA Enclosure, USB 2.0
More>>>
Short summary description Acomdata 2.5" SATA Enclosure 2.5" Black:
This short summary of the Acomdata 2.5" SATA Enclosure 2.5" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acomdata 2.5" SATA Enclosure, 2.5", Serial ATA, Black

Long summary description Acomdata 2.5" SATA Enclosure 2.5" Black:
This is an auto-generated long summary of Acomdata 2.5" SATA Enclosure 2.5" Black based on the first three specs of the first five spec groups.

Acomdata 2.5" SATA Enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details