Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Iconia Smart S300 Single SIM Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Iconia Smart S300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XP.H5FEN.016
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14168
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 09 Dec 2017 15:32:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Iconia Smart S300 Single SIM Silver:
This short summary of the Acer Iconia Smart S300 Single SIM Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Iconia Smart S300, 12.2 cm (4.8"), 1024 x 480 pixels, 1 GHz, Android, 2.3 Gingerbread, Silver
Long summary description Acer Iconia Smart S300 Single SIM Silver :

Acer Iconia Smart S300. Display diagonal: 12.2 cm (4.8"), Display resolution: 1024 x 480 pixels, Display type: TFT. Processor frequency: 1 GHz. SIM card capability: Single SIM, 3G. Operating system installed: Android, Operating system version: 2.3 Gingerbread. Battery capacity: 1500 mAh. Colour of product: Silver. Weight: 185 g

This is an auto-generated long summary of Acer Iconia Smart S300 Single SIM Silver based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
12.2 cm (4.8")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 480 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Display type
Type of display (screen) e.g. LCD.
TFT
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
21:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1 GHz
Storage
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
512 MB
Camera
Built-in flash *
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Front camera resolution (numeric) *
8 MP
Built-in camera
The product has an integrated camera.
Yes
Networking
SIM card capability *
Single SIM
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
3G standards *
HSDPA,HSUPA
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Messaging
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Design
Form factor *
The shape or design of the product.
Bar
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Performance
Personal info management (PIM)
You can use your device to manage your information and your time.
Calculator, Calendar
Navigation
Position location *
Yes
Assisted GPS (A-GPS) *
Assisted GPS, generally abbreviated as A-GPS, enhances the startup performance of a GPS satellite-based positioning system. It is used extensively with GPS-capable cellular phones as its development was accelerated by the U.S. FCC's 911 mandate making the location of a cell phone available to emergency call dispatchers.
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
Multimedia
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Android
Operating system version *
The version of the operating system used e.g. 4.1, 4.2 for Android.
2.3 Gingerbread
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1500 mAh
Talk time (2G)
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
8 h
Standby time (2G)
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
500 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
185 g
Width *
The measurement or extent of something from side to side.
64.5 mm
Depth *
The distance from the front to the back of something.
13.6 mm
Height *
The measurement of the product from head to foot or from base to top.
141.7 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 43 expert reviews for Acer Iconia Smart S300 Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
72%
Source Review comments Score
evogadget.com
Updated:
2013-02-20
Some days ago we were talking about Acer's inspired decision to make smartphones. It's time to signal the launch of another model from this company, this time the Iconia Smart S300. But, if you look more closely, this device doesn't really look like a sma...
Bottom line The Acer Iconia Smart S300 is a new smartphone that was released as an alternative to what the market sells. It may well be a baby compared to established names, but it's a device that performs well what it was made for...
0%
itproportal.com
Updated:
2013-02-15
Acer's Iconia Smart has been caught on video by One Mobile Ring, with features that blur the lines between a mobile phone and a tablet computer – with the handset’s LED backlit multi-touch 4.8-inch screen, with a resolution of 1024x480 and a 21:9 aspect r...
0%
trustedreviews.com
Updated:
2011-11-10
Acer's no stranger to Android devices, but most of its phones and tablets have been fairly conservative. The oddball of its range is the Iconia Smart. Boasting a 21:9 cinema screen ratio and bonkers 1024x480 screen resolution, it's not quite your average...
Bottom line Acer’s no stranger to Android devices, but most of its phones and tablets have been fairly conservative. The oddball of its range is the Iconia Smart. Boasting a 21:9 cinema screen ratio and bonkers 1024x480 screen resolution, it’s not quite your avera...
0%
Show all
X