location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton L460 Intel® Core™2 Duo E6420 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Veriton L460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VL460-UD6421C
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Veriton L460 Intel® Core™2 Duo E6420 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 135 W
  • - Intel® Core™2 Duo E6420 2.13 GHz
  • - 2 GB DDR2-SDRAM
  • - 160 GB DVD±RW
  • - Intel® GMA 3100
  • - Windows Vista Business
Long product name Acer Veriton L460 Intel® Core™2 Duo E6420 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business PC :
The long product name of Acer Veriton L460 Intel® Core™2 Duo E6420 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Genuine Windows Vista® Business, Intel® Core™2 Duo Processor E6420 (4MB L2 cache, 2.13GHz, 1066MHz FSB), 2GB (1/1) DDR2 SDRAM, 160GB SATA hard drive, Super-Multi drive (DVD+R, DVD-R, DVD-RAM), Intel® Graphics Media Accelerator 3100, gigabit LAN, 802.11b/g WLAN with antenna
More>>>
Acer Veriton L460 Intel® Core™2 Duo E6420 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business PC:
The official description of Acer Veriton L460 Intel® Core™2 Duo E6420 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultra-compact Acer® Veriton® L460 has a physical volume of just over three quarts (three liters) but packs the power of an Intel® Core™2 Duo Processor. The almost-silent operation of this PC is conducive to a productive work environment, and its low power consumption helps keep costs down.

Short summary description Acer Veriton L460 Intel® Core™2 Duo E6420 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business PC:
This short summary of the Acer Veriton L460 Intel® Core™2 Duo E6420 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton L460, 2.13 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Acer Veriton L460 Intel® Core™2 Duo E6420 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business PC:
This is an auto-generated long summary of Acer Veriton L460 Intel® Core™2 Duo E6420 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business PC based on the first three specs of the first five spec groups.

Acer Veriton L460. Processor frequency: 2.13 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6420. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 135 W. Product type: PC

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 08:19:54
Uk has collected 8 expert reviews for Acer Veriton L460 Intel® Core™2 Duo E6420 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business PC and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-09-25 08:19:53
About the size of a hardback novel, the Acer Veritron L460 is a great option if you want to fit a value PC into a tight space (such as behind a desk, under a table, or in a kiosk). The Acer Veritron L460 may be small, but this Acers case is tightly...
Bottom line We heartily recommend the Acer Veritron L460 for any space-challenged environment, especially if its primary duty will be to perform business tasks. Its also a great fit for users who simply dont want a large, ungainly PC hanging around. Jon L Jacob...
80%
pcauthority.com.au
Updated:
2011-11-04 02:09:52
Acer’s Veriton L460 replaces Acer’s cheap and tiny Aspire L320 which earned a spot on our A-List last September. It looks similar but there are key differences. Aesthetically there’s little difference but, at the front...
83%
goodgearguide.com.au
Updated:
2011-11-04 02:09:52
Acers tiny Veriton L460 business PC is one of the best options for businesses with cramped working environments, or those looking for a PC with lower power consumption and will run quietly, too. This small form-factor PC looks similar in size to a lar...
Good Size, low operating noise levels...
Bad Little to no upgrade options The Final Word Have you got limited space? Do you need something quiet? Look no further. The Acer Veriton L460 is a very compact and quiet solution that will suit the small or home business to a tee.
Bottom line Have you got limited space? Do you need something quiet? Look no further. The Acer Veriton L460 is a very compact and quiet solution that will suit the small or home business to a tee.
75%
Zdnet.com.au
Updated:
2011-11-04 02:09:53
It must be said from the outset that we think the Veriton has missed its calling. While its aimed at corporate use, with just a little bit of toying around this appealing little box could also make a damned impressive media centre. An HDMI port here...
Good Diminuitive form factor, Eight USB ports, Powerful for business tasks...
Bad Intel graphics arent satisfactory for high definition video watchers.
Bottom line While Acer points to the Veriton 1000 for corporate rollouts, the quietness, form factor and features of the L460 are perfect for the small business market.
90%
techworld.com
Updated:
2011-09-25 08:19:53
About the size of a hardback novel, the Acer Veritron L460 is a great option if you want to fit a value PC into a tight space (such as behind a desk, under a table, or in a kiosk).The Acer Veritron L460 may be small, but this Acer's case is tightly pa...
Bottom line We heartily recommend the Acer Veritron L460 for any space-challenged environment, especially if its primary duty will be to perform business tasks. It's also a great fit for users who simply don't want a large, ungainly PC hanging around...
0%
pcworld.com_techhive.com
Updated:
2011-09-25 08:19:53
About the size of a hardcover novel, the Acer Veritron L460 is a great option if you want to fit a value PC into a tight space (such as behind a desk, under a table, or in a kiosk). It may be small, but this Acers case is tightly packed with an Intel...
Good Compact size, Good performer...
Bad Expansion via USB only, Pathetic gaming scores...
77%