Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton L460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB PC Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Veriton L460
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VL460-UD4501P
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9229
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 20 Jan 2020 17:36:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Veriton L460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB PC Windows XP Professional :
The short editorial description of Acer Veriton L460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB PC Windows XP Professional

Genuine Windows® XP Professional, Intel® Core™2 Duo Processor E4500 (2MB L2 cache, 2.20GHz, 800MHz FSB), 1GB (1/0) DDR2 SDRAM, 160GB SATA hard drive, Super-Multi drive (DVD+R, DVD-R, DVD-RAM), Intel® Graphics Media Accelerator 3100, gigabit LAN, 802.11b/g WLAN with antenna
More>>>
Acer Veriton L460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB PC Windows XP Professional:
The official marketing text of Acer Veriton L460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB PC Windows XP Professional as supplied by the manufacturer

The ultra-compact Acer® Veriton® L460 has a physical volume of just over three quarts (three liters) but packs the power of an Intel® Core™2 Duo Processor. The almost-silent operation of this PC is conducive to a productive work environment, and its low power consumption helps keep costs down.

Short summary description Acer Veriton L460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB PC Windows XP Professional:
This short summary of the Acer Veriton L460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB PC Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton Veriton L460, 2.2 GHz, Intel® Core™2 Duo, 1 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description Acer Veriton L460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB PC Windows XP Professional:
This is an auto-generated long summary of Acer Veriton L460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB PC Windows XP Professional based on the first three specs of the first five spec groups.

Acer Veriton Veriton L460. Processor frequency: 2.2 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4500. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics adapter model: Intel® GMA 3100. Operating system installed: Windows XP Professional. Power supply: 135 W. Product type: PC

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor model *
The model number for the processor in a computer.
E4500
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.2 GHz
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor threads
2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core 2 Duo E4000 series
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
73.3 °C
Number of Processing Die Transistors
167 M
Processing Die size
111 mm²
Stepping
M0
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
160 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 3100
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
8
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
High Definition Audio 5.1
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer Empowering Technology (eLock, eRecovery, eSettings, ePerformance Management), eSobi, Adobe Acrobat Reader, CyberLink PowerDVD, NTI CD-Maker7
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 mm
Processor code
SLA95
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
30781
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
135 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
250 mm
Depth *
The distance from the front to the back of something.
200 mm
Height *
The measurement of the product from head to foot or from base to top.
60 mm
Packaging content
Display included *
This product includes a display.
No
Other features
Networking features
Gigabit Ethernet
Intel segment tagging
Enterprise,Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:11:28
Uk has collected 8 expert reviews for Acer Veriton L460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB PC Windows XP Professional and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:11:28
Nl heeft 8 proffesionele recensies verzameld voor Acer Veriton L460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB PC Windows XP Professional. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:11:28
Fr a recueilli 8 avis d’experts pour Acer Veriton L460 Intel® Core™2 Duo E4500 1 Go DDR2-SDRAM 160 Go PC Windows XP Professional et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:11:28
De hat 8 Expertenmeinungen über Acer Veriton L460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB PC Windows XP Professional eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:11:28
Testseek ha raccolto 8 recensioni da parte di esperti per Acer Veriton L460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB PC Windows XP Professional e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:11:28
Es ha coleccionado 8 opiniones de expertos para Acer Veriton L460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB PC Windows XP Professional y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:11:28
Dk har samlet 8 ekspertanmeldelser for Acer Veriton L460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB PC Windows XP Professional og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:11:28
Se har samlat in 8 experttester för Acer Veriton L460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB PC Windows XP Professional och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-06-07 01:11:28
About the size of a hardback novel, the Acer Veritron L460 is a great option if you want to fit a value PC into a tight space (such as behind a desk, under a table, or in a kiosk). The Acer Veritron L460 may be small, but this Acers case is tightly...
Bottom line We heartily recommend the Acer Veritron L460 for any space-challenged environment, especially if its primary duty will be to perform business tasks. Its also a great fit for users who simply dont want a large, ungainly PC hanging around. Jon L Jacob...
80%
pcauthority.com.au
Updated:
2014-06-07 01:11:28
Acer’s Veriton L460 replaces Acer’s cheap and tiny Aspire L320 which earned a spot on our A-List last September. It looks similar but there are key differences. Aesthetically there’s little difference but, at the front...
83%
goodgearguide.com.au
Updated:
2014-06-07 01:11:28
Acers tiny Veriton L460 business PC is one of the best options for businesses with cramped working environments, or those looking for a PC with lower power consumption and will run quietly, too. This small form-factor PC looks similar in size to a lar...
Good Size, low operating noise levels...
Bad Little to no upgrade options The Final Word Have you got limited space? Do you need something quiet? Look no further. The Acer Veriton L460 is a very compact and quiet solution that will suit the small or home business to a tee.
Bottom line Have you got limited space? Do you need something quiet? Look no further. The Acer Veriton L460 is a very compact and quiet solution that will suit the small or home business to a tee.
75%
Zdnet.com.au
Updated:
2014-06-07 01:11:28
It must be said from the outset that we think the Veriton has missed its calling. While its aimed at corporate use, with just a little bit of toying around this appealing little box could also make a damned impressive media centre. An HDMI port here...
Good Diminuitive form factor, Eight USB ports, Powerful for business tasks...
Bad Intel graphics arent satisfactory for high definition video watchers.
Bottom line While Acer points to the Veriton 1000 for corporate rollouts, the quietness, form factor and features of the L460 are perfect for the small business market.
90%
techworld.com
Updated:
2014-06-07 01:11:28
About the size of a hardback novel, the Acer Veritron L460 is a great option if you want to fit a value PC into a tight space (such as behind a desk, under a table, or in a kiosk).The Acer Veritron L460 may be small, but this Acer's case is tightly pa...
Bottom line We heartily recommend the Acer Veritron L460 for any space-challenged environment, especially if its primary duty will be to perform business tasks. It's also a great fit for users who simply don't want a large, ungainly PC hanging around...
0%
pcworld.com_techhive.com
Updated:
2014-06-07 01:11:28
About the size of a hardcover novel, the Acer Veritron L460 is a great option if you want to fit a value PC into a tight space (such as behind a desk, under a table, or in a kiosk). It may be small, but this Acers case is tightly packed with an Intel...
Good Compact size, Good performer...
Bad Expansion via USB only, Pathetic gaming scores...
77%
Show all
Customer service details
X