Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer G6 226HQLBb computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
G6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
226HQLBb
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.WG6EE.B01
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14411
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 18 Apr 2019 18:55:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer G6 226HQLBb computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the Acer G6 226HQLBb computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer G6 226HQLBb, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Acer G6 226HQLBb computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Acer G6 226HQLBb computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Acer G6 226HQLBb. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Black

Super-slim
Super-slim

Acer G6 Series monitors sport a super-slim profile with an X-shaped stand that lets them fit nicely in spaces of any size.

Impressive performance
Impressive performance

Set your display as you see fit with Acer eColor Management. The great sights are made even better by stunning colours via Acer Adaptive Contrast Management.

Smart connections
Smart connections

Hook your smartphone up to the MHL® port1 to expand your perspective to a bigger screen while charging its battery at the same time. A host of other ports let you connect everything from game consoles to media players.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
54.6 cm (21.5")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
200 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
3D *
The device can be used with 3D technology.
No
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1920 x 1080 (HD 1080),800 x 600 (SVGA)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Display number of colours *
16.78 million colors
Supported video modes
The video modes that can be displayed by the device.
1080p
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
100000000:1
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.25 x 0.25 mm
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
AC (power) in
Yes
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
No
On/off switch *
The button which is pressed to switch the device on or off.
Yes
Height adjustment *
The part of the device that can be adjusted to change the height.
No
LED indicators
Power
Thin Client
Thin client installed
The product includes a thin client, which is a computer or a computer program which depends heavily on some other computer (its server) to fulfill its computational roles. This is different from the traditional fat client, which is a computer designed to take on these roles by itself. The specific roles assumed by the server may vary, from providing data persistence (for example, for diskless nodes) to actual information processing on the client's behalf.
No
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
22 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
510.6 mm
Depth *
The distance from the front to the back of something.
169.2 mm
Height *
The measurement of the product from head to foot or from base to top.
365 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.04 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LED
Number of products included
The number of products that are included in the package.
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2013-10-04 04:38:55
Uk has collected 5 expert reviews for Acer G6 226HQLBb computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-10-04 04:38:55
Nl heeft 5 proffesionele recensies voor Acer G6 226HQLBb computer monitor 54,6 cm (21.5") 1920 x 1080 Pixels Full HD Zwart verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-10-04 04:38:55
Fr a recueilli 5 avis d’experts pour Acer G6 226HQLBb écran plat de PC 54,6 cm (21.5") 1920 x 1080 pixels Full HD Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-10-04 04:38:54
De hat 5 Expertenmeinungen für Acer G6 226HQLBb Computerbildschirm 54,6 cm (21.5 Zoll) 1920 x 1080 Pixel Full HD Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-10-04 04:38:54
Testseek ha raccolto 5 recensioni d aparte di esperti per Acer G6 226HQLBb monitor piatto per PC 54,6 cm (21.5") 1920 x 1080 Pixel Full HD Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-10-04 04:38:54
Es ha coleccionado 5 opiniones de expertos para Acer G6 226HQLBb pantalla para PC 54,6 cm (21.5") 1920 x 1080 Pixeles Full HD Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-10-04 04:38:55
Dk har samlet 5 ekspertanmeldelser for Acer G6 226HQLBb computerskærm 54,6 cm (21.5") 1920 x 1080 pixel Fuld HD Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-10-04 04:38:55
Se har samlat in 5 experttester för Acer G6 226HQLBb platta pc-skärmar 54,6 cm (21.5") 1920 x 1080 pixlar Full HD Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-10-04 04:38:55
Es has recollit 1 revisió d'experts per Acer G6 226HQLBb Monitor d'ordinador 54,6 cm (21.5") 1920 x 1080 Pixeles Full HD Negre però no s'ha trobat cap puntuació global. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-10-04 04:38:54
Testseek има добиено 1 оцени од експерти за Acer G6 226HQLBb компјутерски монитор 54,6 cm (21.5") 1920 x 1080 пиксели Целосно HD Црн при тоа нема добиено севкупна оцена. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-20 01:05:35
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-20 01:05:35
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-20 01:05:35
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-20 01:05:35
0%
Source Review comments Score
uk.hardware.info
Updated:
2017-08-10 01:07:41
Recently we have paid a lot of attention to Ultra HD and 34-inch ultra-wide monitors. However sometimes you have to think small. In this article we do exactly that: a big test consisting of 21 monitors with a diagonal of 22-inch. These monitors , with...
Bottom line There is a lot to chose when you are looking for a small(er) size monitor and luckily there are a lot of interesting options in our test. The prices seem high in comparison to other, bigger, models; but like we said: for the price of an entry level 24-i...
0%
hardware.info
Updated:
2017-08-10 01:07:41
De afgelopen tijd hebben we veel aandacht besteed aan Ultra HD en 34-inch superbreedbeeld monitoren. Echter, zoals ‘s lands grootgrutter ooit stelde, je moet ook aan de kleintjes denken. In dit artikel doen we dat, met een grote test van 21 beeldscherme...
Bottom line Er valt heel wat te kiezen als je een klein(er) formaat beeldscherm zoekt en gelukkig zitten er ook heel wat interessante opties in ons testveld. De prijzen lijken hoog in vergelijking met grotere modellen, maar zoals gezegd heb je voor de prijs van een...
0%
hardware.info
Updated:
2019-12-05 05:13:31
De afgelopen tijd hebben we veel aandacht besteed aan Ultra HD en 34-inch superbreedbeeld monitoren. Echter, zoals ‘s lands grootgrutter ooit stelde, je moet ook aan de kleintjes denken...
0%
hardnsoft.ru
Updated:
2013-10-04 04:38:54
Покупатель, который старается выбрать максимально доступный монитор, скорее всего, будет тщательнее подходить к выбору, чем тот покупатель, который меньше стеснен в средствах. А это значит, что экспертиза моделей, подобных Acer G226HQLBbd, будет очень к м...
Bottom line Протестированные модели четко разделились по задачам, для которых обычно приобретаются недорогие мониторы. Если вас интересует максимально качественное устройство с хорошим дизайном и, желательно, относящееся к популярному бренду, то следует покупать Dell...
0%
Show all
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Customer service details
X