This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Essential V206HQL Abd 50.8 cm (20") 1600 x 900 pixels HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V206HQL Abd
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.IV6AA.A02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887899109812 show
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 333806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Nov 2021 23:35:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Acer Essential V206HQL Abd 50.8 cm (20") 1600 x 900 pixels HD Black :
The short editorial description of Acer Essential V206HQL Abd 50.8 cm (20") 1600 x 900 pixels HD Black

20" LCD display, 1600 x 900, 100000000:1 contrast ratio, 5ms, DVI, VGA, W-LED
More>>>
Acer Essential V206HQL Abd 50.8 cm (20") 1600 x 900 pixels HD Black:
The official marketing text of Acer Essential V206HQL Abd 50.8 cm (20") 1600 x 900 pixels HD Black as supplied by the manufacturer

Designed to adapt
Essential Series monitors let you find the working angle that suits you best with a screen that tilts quickly and smoothly. The stand also has a magnetic area, great for holding paperclips and keeping your desk orderly. These monitors are also wall-mountable, giving you clear views with more room.

Bright and clear
Focus more sharply on your tasks with the superior contrast ratios and ultra-quick response of these Full HD monitors. A range of built-in display technologies deliver consistent viewing across wide angles, faster response time for reduced eye strain, more realistic colors, and a stable view that prevents tailing when the screen is touched.

Very connected
Collaborating with others is faster and more productive when you have plenty of ports available. Essential Series monitors allow you to connect to a wide variety of devices like notebooks and tablets, thanks to DisplayPort™, VGA, DVI and HDMI® ports.

Eco focus
Essential Series monitors are RoHS compliant and mercury free. Plus, you'll see significant power savings thanks to advanced Acer EcoDisplay technologies and white LED backlighting. More than 10% of the material used in these monitors is post-consumer recycled (PCR) plastic,2 further reducing environmental impact.

Short summary description Acer Essential V206HQL Abd 50.8 cm (20") 1600 x 900 pixels HD Black:
This short summary of the Acer Essential V206HQL Abd 50.8 cm (20") 1600 x 900 pixels HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Essential V206HQL Abd, 50.8 cm (20"), 1600 x 900 pixels, HD, LCD, 5 ms, Black

Long summary description Acer Essential V206HQL Abd 50.8 cm (20") 1600 x 900 pixels HD Black:
This is an auto-generated long summary of Acer Essential V206HQL Abd 50.8 cm (20") 1600 x 900 pixels HD Black based on the first three specs of the first five spec groups.

Acer Essential V206HQL Abd. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Height adjustment. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display brightness (typical)
200 cd/m²
Display resolution *
1600 x 900 pixels
Native aspect ratio *
16:9
Response time
5 ms
HD type *
HD
Backlight type
W-LED
Supported graphics resolutions
1600 x 900
Aspect ratio
16:9
Contrast ratio (dynamic)
100000000:1
Viewing angle, horizontal
90°
Viewing angle, vertical
65°
Display number of colours *
16.78 million colours
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Certification
MPR II
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ports & interfaces
AC (power) in
Yes
Ergonomics
Cable lock slot *
No
Height adjustment *
Yes
LED indicators
Power
Thin Client
Thin client installed
No
Power
Power consumption (typical) *
16.2 W
Power consumption (standby) *
0.45 W
Power consumption (off)
0.35 W
AC input voltage
110 - 220 V
Sustainability
Sustainability certificates
EPEAT Gold
Weight & dimensions
Width (with stand)
463.3 mm
Depth (with stand)
191 mm
Height (with stand)
362.2 mm
Width (without stand)
46.2 cm
Height (without stand)
27.7 cm
Packaging data
Cables included
AC, DVI, VGA
Other features
Display
LCD
TV tuner integrated
No