location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer KG271 M3 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KG271 M3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.HX1AA.302
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2024 12:46:50
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer KG271 M3 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6cm (27") Full HD 1920 x 1080 IPS
  • - 1ms, 16:9, 250cd/m², 1000:1
  • - HDMI, DisplayPort
Long product name Acer KG271 M3 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black :
The long product name of Acer KG271 M3 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.6cm (27") Full HD 1920 x 1080 IPS, 16:9, 250cd/m², 16.7M, 1ms, 178°/178°, 1000:1
More>>>
Acer KG271 M3 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
The official description of Acer KG271 M3 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Much More to See
Take in the full view of the display with its ZeroFrame™1 design atop the sharply-cut three-pronged stand.

A Stand with Style
The stylish three-pronged stand saves on desk space without sacrificing style.

ZeroFrame™1 Design
The ZeroFrame™1 design makes for a near-seamless look, allowing you to see more of what matters most: the screen.

An Ergonomic Edge
Good monitors should cause little to no strain. With a tilt of -5° to 15°, you can put your mind, and your neck, at ease.

Mount Up with VESA
Free up some of that desk area by mounting your display on the wall with VESA wall mounts.

Lightning Fast Freesync™
Discover the joys of a seamless game experience with AMD® Freesync™, up to 240Hz3 refresh rate a response time of 1ms.

Yes, Resolution Matters
Choose from a wide range of resolutions from Full HD1 up to 4K1 UHD.

Game with AMD® FreeSync™
Screen tearing will be a thing of the past with AMD® FreeSync™ which syncs your display’s framerate to the video card.

Quick Response Time
A quick response of 1ms means images refresh quickly, making your gaming sessions seamless and enjoyable.

Short summary description Acer KG271 M3 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the Acer KG271 M3 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer KG271 M3, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer KG271 M3 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Acer KG271 M3 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Acer KG271 M3. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Country Distributor
México 1 distributor(s)